Smart IP DS-2CD4212FWD-IZH8 Network Camera

Why Smart IP?

Smart IP is the latest concept that brings intelligence, efficiency, and convenience to modern video surveillance. Enriched with Smart technologies, Hikvision's new Smart IP cameras, Smart PTZ Dome cameras, and Smart NVRs are all specifically designed to deliver smart security in the modern marketplace.

Representing this concept is Hikvision's 4-line Smart IP Camera Series. Meeting all bandwidth and storage utilization requirements, this series offers unparalleled image quality and customer convenience. Similarly, Hikvision’s Smart PTZ Dome Camera Series features excellent HD, smooth Pan/Tilt/Zoom, and smart tracking functions to ensure the elimination of all blind spots within the camera’s area of coverage. At the core of this solution is Hikvision's Smart NVR series. With the ability to connect all Hikvision Smart cameras together, this NVR series simplifies the process even further. Features such as live viewing, recorded video, smart video playback, and event playback/backup are available. In addition to these features, this Smart NVR series is also notable for multi-channel recording, HD video preview, massive storage capacity, and system stability, providing an ideal choice for professional surveillance applications.

Manufacturer Part Number
DS-2CD4212FWD-IZH8
EAN/UPC
0816783018503,816783018503
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 1/3" Progressive Scan CMOS
Signal System:: |: PAL/NTSC
Min. Illumination:: |: 0.014 lux @ ƒ/1.4, AGC on, 0 lux with IR   
Shutter time:: |: 1 s to 1/100,000 s
Lens:: |: 8 to 32 mm @ ƒ/1.4, angle of view: 27.8° to 9.1°, motorized VF lens
Lens Mount:: |: f14
Auto Iris:: |: DC drive
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: 120 dB
Digital noise reduction:: |: 3D DNR
Focus:: |: Motorized VF lens(-Z model)
Compression Standard Video Compression:: |: H.264/MPEG4/MJPEG
H.264 code profile:: |: Baseline profile/main profile/high profile
Video bit rate:: |: 32Kbps ~ 16Mbps
Triple Streams:: |: Yes
Image Max. Image Resolution:: |: 1280x960
Frame Rate:: |: 60 Hz: 30 fps (1280 x 960), 30 fps (1280 x 720)
Image Settings:: |: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC:: |: Support
KING:: |: Yes, up to 4 configurable areas for each of 3 streams
3D DNR:: |: Supported
Picture Overlay:: |: 128 × 128, BMP 24bit, zone configurable
Network Network Storage:: |: NAS (Support NFS,SMB/CIFS)
Alarm Trigger:: |: Line crossing detection, Intrusion detection, Defocus detection, Scene change detection, Motion detection, Face detection, Dynamic analysis, Tampering alarm, Network disconnect, IP address conflict, Storage exception
Protocols:: |: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
Security:: |: User Authentication, Watermark, IP address filtering, anonymous access, flickerless, heartbeat, video mask
System Compatibility:: |: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI
Interface Communication Interface:: |: 1 RJ45 10M / 100M Ethernet interface
On-board storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 128 GB
General Operating Conditions:: |: -30 °C – 60 °C (-22 °F – 140 °F)
Humidity 95% or less (non-condensing)
-H: -40 °C – 60 °C (-40 °F – 140 °F) with smart heater on
Power Supply:: |: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: |: Max. 11 W
-Z/-H: Max. 12W
Weather Proof:: |: IP66
IR Range:: |: 80 meters
Dimensions:: |: 98 mm x 105 mm × 328.8 mm (3.86" x 4.13" x 12.945")
Weight:: |: 1700 g (3.75 lbs)
NOTE::: |: * "-S" series support 1-ch audio I/O, 1-ch alarm I/O and 1-ch RS-485 interface