AssuredSAN 3834 SAN Array

AssuredSAN™ 3000 SAN Storage
Value and Capacity Storage Solutions

The AssuredSAN™ 3000 Series of data storage arrays offer value, capacity, and scalability. These data storage systems perform well for databases, email, sharepoint, as well as smaller video editing systems. The 3000 Series offers models for a range of interface options and can be easily expanded using inexpensive JBODs. 3000 Series data storage arrays are backward compatible with 4Gb Fibre Channel and 1Gb iSCSI networks. Optional DMS software for creating snapshots, copying volumes and remote replication is available.

Manufacturer Part Number
D3834CN48007BA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features

HOSTS
External Ports: 2 per controller/4 maximum

Fibre Channel
Host speed: 16Gb, 8Gb Fibre Channel
Interface Type: SFP+

iSCSI Models
Initiators: 10Gb NIC or 1Gb, 10Gb iSCSI
Interface Type: SFP+

DRIVE SUPPORT
3824: SAS, Nearline SAS
3834: Nearline SAS

* For most current drive support information ,
visit http://www.dothill.com/storage-arrays/drive-options/

EXPANSION
J6G12 (2U12): (1 RAID, 3 JBOD) 48 DRIVES
J6G24 (2U24): (1 RAID, 3 JBOD), 96 DRIVES

HIGH-AVAILABILITY FEATURES
Redundant Hot-Swap Controllers
Redundant Hot-Swap Disk, Fans, Power
Dual Power Cords
Hot Standby Spare
Automatic Failover
Multi-Path Support

PROTOCOLS AND STANDARDS
IP (RFC, 894, 1092): SCSI-2 and SCSI-3

SUPPORT
Software Warranty: 90 days
Standard Hardware Warranty: 3 years

RAID
Levels Supported: 0, 1, 3, 5, 6, 10 and 50

SYSTEM CONFIGURATION
Cache Memory: 4GB per controller
Virtual disks per System: 32
Volumes per virtual disk: 256
Volumes per System: 1024
Mirrored Cache: Yes - SimulCache™
Super Capacitor Cache Backup: Yes
Cache Backup to Flash: Yes - Non-volatile

MANAGEMENT
Interface Types: 10/100 Ethernet, Mini USB
Protocols Supported: SNMP, SSL, SSH, SMTP, SMI-S Provider, HTTP(S)
Management Consoles: WEB GUI, CLI
Management Software: RAIDar 2.0
Remote Diagnostics
Non-disruptive Updates
Volume Expansion

COMPLIANCE AND STANDARDS
NEBS Level 3, MIL SPEC 810G
IP (RFC, 894, 1092) SCSI-2 AND SCSI-3

Detailed Specifications

POWER REQUIREMENTS - AC INPUT
Input Power Requirements: 100-240VAC 50/60Hz
Max Input Power: 375W maximum continuous - 3834
Max Input Power: 400W maximum continuous - 3824
Heat Dissipation: 1488 BTUs/hour

Bronze Rated - high efficiency
82% @ 20% load
86% @ 80% load
85% @ 100% load

POWER REQUIREMENTS - DC INPUT
Voltage: -39 to -72VDC, -48/-60V nominal
Max Input Power: 500W maximum continuous
Heat Dissipation: 1706 BTU/hour

TEMPERATURE AND HUMIDITY RANGES
Operating Temperature: 41°F to 104°F (5°C to 40°C)
Shipping Temperature: -40°F to 158°F (-40°C to 70°C) Note: Derate 2°C for every km, up to 3000 meters
Operating Humidity: 10% to 90% RH @ 104°F (40°C), non-condensing
Non-Operating Humidity: Up to 93% RH @ 104°F (40°C), non-condensing

DECLARED ACOUSTIC NOISE LEVELS
Sound Power: LWAd=6,75 B
Sound Pressure: LpAm - 55dBA

SHOCK AND VIBRATION
Shock, Operational: 3G’s for 10 ms, half sine
Shock, Non-Operational: 10G 11ms, half sine
Vibration, Operational: 5Hz to 500Hz, 0.21Grms fl at spectrum
Vibration, Non-Operational: 3-365-3Hz, 1.22 Grms, z-axis, 0.85 Grms, X&Y axis shaped spectrum

Note: Dot Hill AssuredSAN disk array chassis, power supplies, and controllers support NEBS, ETSI, and MIL-STD-810G shock and vibration standards. Hard disk drive selection may alter ability to achieve full compliance with these specifi cations as HDDs have varying S&V performance characteristics.

REGULATORY
Safety:
UL 60950-1, 2nd edition (USA)
CAN/CSA-C22.2 No.60950-1 2nd edition (Canada)
EN 60950-1 (European Union)
IEC 60950-1 (International)
EN 60950-1 (GS Mark,Germany)
CCC Mark China PRC)

Electromagnetic Compatibility
Emissions:
CFR 47 Part 15 Subpart B Class A (U.S.A.)
ICES-003 Class A (Canada)
EN 55022 Class A (EU)
EN 300 386 Class A (EU Telco)
AS/NZS CISPR 22 Class A (Australia, New Zealand)
VCCI Class A (Japan)
GOST R 51318.22 Class A (Russia)
KN 22 Class A (S. Korea)
CNS 13438 Class A (Taiwan)

Harmonics Flicker Immunity:
EN61000-3-2 (EU)
EN 61000-3-3 (EU)
EN 55024 (EU)
EN 300 386 (EUTelco)
GOST R 51318.24 (Russia)
KN 24 (S. Korea)

RoHS and WEEE:
RoHS-6/6 Compliance, China RoHS, WEEE

Country Approvals:
United States, Canada, European Union (EU), Australia/New Zealand, Japan, China (PRC), Russia, Mexico, Germany, South Korea, Taiwan , India