TUS-200 2-port USB Switch

Tek REPublic TUS-200 USB Sharing Switch features simple and stright forward manual one button switch for one usb devices between two computers, it's ideal solution for sharing USB Devices such as Scanner, Printer, External Drive, USB Flash Drive, etc. TUS-200 works without drivers on any USB-enable Computer (Windows, Mac, Linux)

Manufacturer Part Number
TUS-200
EAN/UPC
0850400003114,850400003114
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Interface: USB
  • Port: 2 X USB upstream, 1 X USB downstream
  • Cable : 2 x 5ft USB 2.0 cable
  • Dimension: "
  • Weight: 6oz
  • Operating System Support: Windows XP, Vista,7, 8, Mac OS X and Linux