TIU-3000 3.5-inch Front Panel USB 3.0 2 Port Hub

The Tek Republic TIU-3000 USB 3.0 Front Panel can be seamlessly installed into any computer with a 3.5" drive bay. It provides two USB 3.0 ports in the front which are also backwards compatible with USB 2.0 & 1.1 hosts and devices. Plug and Play assures easy installation, no driver required.

Manufacturer Part Number
TIU-3000
EAN/UPC
0850400003206,850400003206
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Connectors: 2 x USB 3.0 ports
  • Data Transfer Speed: 5Gbps, 480/12/1.5 Mbps
  • Internal USB Conntor: USB 20pin connector for Motherboard or USB 3.0 PCI-X Extension card
  • Dimension: 4.86x4x0.98"
  • Weight: 5oz
  • Operating System Support: Windows 8/7/Vista 64 and 32 bit, XP SP2+ 32 bit only