TUH-3400 USB 3.0 Aluminum 4 Port Hub With Power Adapter

The Tek Republic Aluminum 4 Port SuperSpeed USB 3.0 Hub with power adapter (TUH-3400) allows you to transfer data at blazing speeds of up to 5 Gbps – up to 10 times faster than USB 2.0. featuring the latest VIA VL812 USB 3.0 chipset for maximum compatibility and performance. It’s fully compatible between USB 3.0/2.0/1.1 hosts and devices. Attractive, durable aluminum finish complements Mac and Macbook Systems, as well as many other similar style Ultrabooks.

Manufacturer Part Number
TUH-3400
EAN/UPC
0850400003107,850400003107
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Interface: USB 3.0
  • Port: 4 X USB 3.0
  • Transfer Data SPeed: 5Gbps, 480/12/1.5 Mbps
  • Cable : 2.5ft USB 3.0 Type A
  • Power Adapter: 3Amp Power Adapter
  • Connector : USB
  • Dimension: 2.36x2.36x0.83"
  • Weight: 11oz
  • Operating System Support: Windows XP, Vista,7/8 and Mac OS X v10.6 or later