Laptop Screen Support For DS-DELL-400 Series Docking Stations

  • Compatible docking stations: DS-DELL-400 Series
  • Compatible computers: Dell 12 and 14 Rugged Extreme
  • Designed to mount to the rear of the dock to support the laptop screen and reduce vibration
  • Adjustable tilt allows the screen to be positioned for the best visibility and comfort
  • Prevents screen from moving when using touch screen feature
  • Prevent excessive wear on screens and hinges
  • Hardened plastic construction makes DS-DA-412 lightweight and durable
  • Stylus holder allows easy access to your stylus
  • LED map light accessory (part # DS-DA-102) easily attaches to screen support
  • Includes mounting hardware

Manufacturer Part Number
DS-DA-412
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product weight: 0.29 lbs
  • Gross Weight: 2.00 lbs