VS228T-P Widescreen LCD Monitor

Superior Image Quality Meets Classic Elegant Design

Delicate touches make a monitor truly great, VS228T-P Full HD LED monitor, with 50,000,000:1 high contrast ratio and HDCP support, is optimized for the finest image and color quality. This approach extends to the sturdy stand and slim profile without compromising style in ensuring stability and durability.

Manufacturer Part Number
VS228T-P
EAN/UPC
0886227845279,886227845279,4716659845270
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Size : Wide Screen 21.5"(54.6cm) 16:9
True Resolution : 1920x1080
Full HD 1080P : Yes
Pixel Pitch : 0.248mm
Brightness(Max) : 250 cd/㎡
Contrast Ratio (Max) : 1000:1
ASUS Smart Contrast Ratio (ASCR) : 50000000:1
Viewing Angle (CR≧10) : 170°(H)/160°(V)
Response Time : 5ms
Display Colors : 16.7M

Video Feature

SPLENDID Video Intelligence Technology
SPLENDID Video Preset Modes : 6 Modes
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
HDCP support

Audio Features
Stereo Speakers : 1W x 2 Stereo RMS

Convenient Hotkey
SPLENDID Video Preset Mode Selection
Auto. Adjustment
Brightness Adjustment
Contrast Adjustment
Volume Adjustment

I/O Ports
Signal Input : D-Sub, DVI-D
Earphone jack : 3.5mm Mini-Jack

Signal Frequency
Analog Signal Frequency : 30~83 KHz(H)/ 50~75 Hz(V)
Digital Signal Frequency : 30~83 KHz(H)/ 50~75 Hz(V)

Power Consumption
Power On Mode:<30W*
Power Savinf Mode: <0.5W
Power Off Mode: <0.5W

Mechanical Design

Chassis Colors : Black
Tilt : +20°~-5°
VESA Wall Mounting : 100x100mm

Security
Kensington lock

Dimensions
Phys. Dimension with Stand(WxHxD): 514.1x385.5x200mm
Phys. Dimension without Stand (WxHxD): 514.13x315.13x45mm
Box Dimension (WxHxD):566x 443 x130 mm

Weight
Net Weight (Esti.): 3.1kg
Gross Weight (Esti.):5.2kg

Accessories
DVI cable
VGA cable
Power cord
Quick start guide
Warranty Card

Regulation Approval
Energy Star®, CB, CE, EPEAT (Gold, Silver) by region , ErP, FCC, J-MOSS, RoHS, UL/cUL, VCCI, WEEE, WHQL (Windows 7, Windows Vista)

Note
*Based on Energy Star 6.0 standard

  • All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
  • PCB color and bundled software versions are subject to change without notice.
  • Brand and product names mentioned are trademarks of their respective companies.