Smart IP DS-2CD4312FWD-IZHS8 Network Camera

Manufacturer Part Number
DS-2CD4312FWD-IZHS8
EAN/UPC
0816783018527,816783018527
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image sensor:: |: 1/3” progressive scan CMOS
Min. illumination:: |: 0.01 lux@F1.2, AGC on, 0.014 lux@F1.4, AGC on, 0 lux with IR
Shutter time:: |: 1s-1 / 100,000s
Slow shutter:: |: Yes
Lens:: |: 2.8 ~ 12mm @F1.4, angle of view: 98.4° ~ 30.2° 
Lens mount:: |: F14
Angle Adjustment:: |: Pan: 0° ~ 355°, tilt: 0° ~ 75°, rotation: 0° ~ 355°
Auto iris:: |: DC drive
Day & night:: |: ICR (Auto/Schedule/Alarm Trigger)
Digital noise reduction:: |: 3D DNR
Wide dynamic range:: |: 120dB WDR
Smart Focus:: |: Motorized VF lens
Compression standard Video compression:: |: H.264 / MPEG4 / MJPEG
H.264 codec profile:: |: Baseline profile / main profile / high profile
Video bit rate:: |: 32Kbps ~ 16 Mbps
Audio compression:: |: G.711/G.722.1/G.726/MP2L2
Audio bit rate:: |: 64Kbps(G.711) / 16Kbps(G.722.1) / 16Kbps(G.726) / 32-128Kbps(MP2L2)
Image Max. resolution:: |: 1280 × 960
Frame rate:: |: 50Hz: 25fps (1280 × 960), 50fps (1280 × 720)
60Hz: 30fps (1280 × 960), 60fps (1280 × 720)
3rd stream:: |: Independent with Main Stream and Sub Stream, up to 
50Hz: 25fps (1280 × 960)
60Hz: 30fps (1280 × 960)
Image settings:: |: Rotate mode, saturation, brightness, contrast, grayscale adjustable through client software or web browser
BLC:: |: Support
Defog:: |: Support
ICE CREAM:: |: Support
KING:: |: Support 4 different areas configuration in all the three streams with adjustable 6 levels. Automatically dynamic tracking with face detection can be configured.
Picture Overlay:: |: LOGO picture can be overlaid on video with 128x128 24bit bmp format
Network Network storage:: |: NAS (Support NFS, SMB/CIFS)
Alarm trigger:: |: Intrusion detection, Defocus detection, Motion detection, Face detection, line crossing
detection, Dynamic analysis, Tampering alarm, Network disconnect, IP address conflict,
Storage exception
Protocols:: |: TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP,
SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security:: |: User authentication, watermark, IP address filtering, anonymous access, reset
System compatibility:: |: ONVIF, PSIA, CGI, ISAPI
Interface Audio input:: |: 1 RJ45 10M / 100M ethernet port
Communication interface:: |: 1 RJ45 10M / 100M ethernet port
Video output:: |: 1 Vp-p composite output (75 Ω/RCA, for lens adjustment when installation)
On-board storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 64 GB
Reset:: |: Yes
General Operating conditions:: |: -40 °C – 60 °C (-40 °F – 140 °F) with smart heater on
Power supply:: |: 24 VAC ± 10%, PoE (802.3af)
Power consumption:: |: Max. 12.5W
IR range:: |: Up to 30m
Impact protection:: |: IEC60068-2-75Eh, 50J; EN50102, up to IK10
Dimensions:: |: F 159.8 × 146 mm (F 6.29 "× 5.75")
Weight:: |: 2100 g (4.62 lbs)