EXO Floor Stand Kiosk

The strong but open framework of the Archelon EXO allows for secure protection without detracting from the iPad’s modern and sleek design. Protect your investment with the original commercial-grade hardware solution for iPad security. The Archelon’s patented tri-axial swivel joint allows movement in three planes. Users can turn the iPad to have a landscape or portrait display, move from side-to-side, and tilt up or down; creating a variety of easy-to-use angles for the iPad. Tamper-proof security fasteners prevent removal with ordinary screwdrivers.

The Floor Mount Kiosk is weighted so there is no tipping while the stand is in use. Each Floor Stand Kiosk comes with a 72" extended charging cord that is already threaded through the arc for easy installation!

Manufacturer Part Number
A12FS2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features:

  • Easy-to-use attachments (port plugs) that allow the option to cover the power button, home button, volume control and audio jack ports.
  • Carefree Cord Management with adapters that lock the charging cable securely in place.
  • Sleek Design.
  • Protective and Durable for commercial use.
  • Simple to use. Easy to customize.
  • ADA Compliant.
  • Compatible with iPad® 2/3/4.

Specifications:

  • Dimensions: 14" x 18" x 48.13"
  • Weight: 31.5 lbs
  • Materials: Enclosure made of commercial-grade ABS and Glass-filled Nylon, Arc and base made of Steel.

Package Includes:

  • Archelon EXO Enclosure and Floor Stand
  • Standard Install Kit
  • Plugs for all open ports
  • 72" Extended Charging Cord
  • 1 year manufacturer warranty

This Enclosure is Compatible with the following Archelon Enclosures Accessories (NOT INCLUDED):

  • Viziflex Seels Antibacterial Seel (iPad 1/2)
  • Archelon EXO Magtek uDynamo Adapter Kit
  • 72" Lightning iPad 4/Air/Mini Extended Charging Cord
  • Archelon EXO Audio Jack Card Reader Adapter Kit
  • Archelon EXO MagTek iDynamo Adapter Kit
  • 72" 30-Pin Extended iPad 1/2/3 Charging Cord

Compatible with the following iPad Generations (NOT INCLUDED):

  • iPad 2
  • iPad 3
  • iPad 4
1 year manufacturer warranty. Designed and Manufactured in the USA.