Table Top Mount

The strong but open framework of the Archelon EXO allows for secure protection without detracting from the iPad's modern and sleek design. Protect your investment with a functional and secure iPad enclosure, knowing that your iPad will stay exactly where you intended.

Manufacturer Part Number
A12TT2
EAN/UPC
0799471564752,799471564752
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Product: 8.5" x 7.3" x 11.7"
  • Base: 5.8" x 3.5" x 7.3"
  • Weight: 2.3 lbs
  • Materials: ABS and Glass Filled Nylon
  • Color: Black