Laser Scroll USB 6-Buttons Silver and Black Mouse

Add a new level of comfort and control to your computing experience with the 6-Button Laser USB Mouse from Dellâ„¢. Featuring six buttons, this mouse is ideal for Internet enthusiasts and gamers looking for fast, accurate response. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
462-9508
EAN/UPC
0884116176183,884116176183
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type:
Mouse

Connectivity Technology:
Wired - USB

Movement Detection Technology: Laser

Buttons Qty: 6

Movement Resolution: 1600 dpi

Features: Spill-resistant

Cables Included: USB adapter - integrated

OS Required: Microsoft Windows XP / Vista / 7 / 8 / 8.1 / 10

General

Device Type: Mouse

Form Factor: External

Color: Silver with Dell Logo

Input Device

Connectivity Technology: Wired USB

Interface: 1 x USB - 4 pin USB Type A

Movement Detection Technology: Laser

Buttons Qty: 6

Movement Resolution: 1600 dpi

Features: Spill Resistant

Movement Resolution: 1600 dpi

Expansion / Connectivity

Interfaces
: 1 x USB - 4 pin USB Type A

Miscellaneous

Cables Included: USB adapter - integrated

Cables Included: 1 x USB cable - integrated

Software / System Requirements

OS Required: Microsoft Windows XP / Vista / 7 / 8 / 8.1 / 10

System Requirements Details: Windows XP/Vista/7/8/8.1/10

Software

Platform: Microsoft Windows Vista / XP / 7

System Requirements

System Requirements Details: None required

Software / System Requirements: None required