Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Type
- Product Type : Solid State Drive
- Interface: SATA 6Gb/s Interface, compatible with SATA 3Gb/s & SATA 1.5Gb/s interface
Application
Storage
- Capacity : 500 GB (1GB=1 Billionbyte by IDEMA)
Features
- Sequential Read Speed : Up to 540 MB/sec Sequential Read
- Sequential Write Speed : Up to 520 MB/sec Sequential Write
- Random Read Speed : Random Read (4KB, QD32): Up to 98,000 IOPS Random Read
- Random Read (4KB, QD1): Up to 10,000 IOPS Random Read
- Random Write Speed : Random Write (4KB, QD32): Up to 90,000 IOPS Random Write
- Random Write (4KB, QD1): Up to 40,000 IOPS Random Write
- Memory Speed : Samsung 32 layer 3D V-NAND
- Samsung 512 MB Low Power DDR3 SDRAM
- Controller : Samsung MGX Controller
- AES Encryption : AES 256 bit Encryption (Class 0) , TCG/Opal, IEEE1667 (Encrypted drive)
- Trim Support : Yes
General
- Power Consumption (W) : 50 mWatts
- *Average: 2.4 Watts *Maximum: 2.4 Watts (Burst mode)
- Voltage : 5V ± 5% Allowable voltage
- Reliability (MTBF) : 2 Million Hours Reliability (MTBF)
* Actual power consumption may vary depending on system hardware & configuration
Environmental Specs
- Operating Temperature : 32ºF - 158ºF
Form Factor
- Product : 2.5 inch Form Factor
Dimensions (W x H x D)
- Product : 3.94" x 2.75" x 0.27"
Weight
Warranty
- Product: 5 Years Limited Warranty or 75TBW Limited Warranty