SSD 850 EVO 2.5" SATA III 250GB

About This Product

Upgrade virtually every aspect of your computer’s performance with Samsung’s new 850 EVO, designed with state-of-the-art SSD advancements including 3D V-NAND technology. As the next generation beyond the bestselling 840 EVO, you’ll get the 850 EVO’s new 3 dimensional chip design that enables superior performance, greater reliability and superior energy efficiency so you can work and play faster and longer than ever before.

Manufacturer Part Number
MZ-75E250B/AM
EAN/UPC
0887276086071,887276086071
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type                                                                                                                                                                 

  • Product Type : Solid State Drive 
  • Interface: SATA 6Gb/s Interface, compatible with SATA 3Gb/s & SATA 1.5Gb/s interface 

Application

  • Consumer : Client PCs 

Storage

  • Capacity : 250 GB (1GB=1 Billionbyte by IDEMA)

Features                                                                                                                                                                                                                                                                                                                                                               

  • Sequential Read Speed : Up to 540 MB/sec Sequential Read 
  • Sequential Write Speed : Up to 520 MB/sec Sequential Write 
  • Random Read Speed : Random Read (4KB, QD32): Up to 97,000 IOPS Random Read
    • Random Read (4KB, QD1): Up to 10,000 IOPS Random Read  
  • Random Write Speed : Random Write (4KB, QD32): Up to 88,000 IOPS Random Write 
    • Random Write (4KB, QD1): Up to 40,000 IOPS Random Write  
  • Memory Speed : Samsung 32 layer 3D V-NAND
    • Samsung 512 MB Low Power DDR3 SDRAM
  • Controller : Samsung MGX Controller 
  • AES Encryption : AES 256 bit Encryption (Class 0) , TCG/Opal, IEEE1667 (Encrypted drive) 
  • Trim Support : Yes

General

  • Power Consumption (W) : 50 mWatts 
    • *Average: 2.4 Watts *Maximum: 2.4 Watts (Burst mode)
  • Voltage : 5V ± 5% Allowable voltage 
  • Reliability (MTBF) : 2 Million Hours Reliability (MTBF) 

* Actual power consumption may vary depending on system hardware & configuration

Environmental Specs

  • Operating Temperature : 32ºF - 158ºF 

Form Factor

  • Product : 2.5 inch Form Factor 

Dimensions (W x H x D)

  • Product : 3.94" x 2.75" x 0.27" 

Weight

  • Product : 0.09 lb. 

Warranty                            

  • Product: 5 Years Limited Warranty or 75TBW Limited Warranty