Kave XTD Stereo Military Edition, Naval Storm

ROCCAT® KAVE XTD STEREO MILITARY – PREMIUM STEREO GAMING HEADSET

Looking for an ultra-lightweight, stylish and high audio performance headset? Meet the ROCCAT Kave XTD Stereo Military. With its ultra-clear 50mm neodymium speaker units, its noise-cancelling detachable mic and its ergonomic headband, the Kave XTD Stereo Military is the perfect balance between design and performance.

RICH STEREO SOUND

In gaming, the smallest sounds are often the most important. It’s crucial to hear everything from the snap of a twig, to a whispered command. If you can’t hear them, but your opponent can hear you, your game might as well be over. The Kave XTD Stereo Military gives you the aural edge with ultra-clear, 50mm neodymium speaker units in each ear cup, ensuring that all sounds big and small, are heard in rich stereo. The speaker units deliver crisp, clear audio with a huge dynamic range, meaning that you hear not only the faintest of sounds but also get ground-shaking low-end sound that puts you right in your favorite games and movies.

NOISE-CANCELLING DETACHABLE MIC

You’re in the heat of battle, attempting to coordinate an attack, but background noise is drowning out your crucial commands. This is a problem with low-quality headsets, but not with the Kave XTD Stereo, which features a noise-cancelling microphone that blocks out unwanted atmospheric distractions. The result? Your teammates hear only what you want them to, so you can focus on the fight. With an easily accessible clip-on in-cable remote with volume control and mute switch, you have full control over audio from the moment you hit the battlefield. Fully rotatable through 360° and detachable, the Kave XTD Stereo Military’s microphone is equally as impressive while watching movies as it is while gaming.

SUPREME COMFORT

Robust, ultra-light, and with a comfortable ergonomic headband and netted cloth ear cup cushions, this is a headset that is built to last and suitable for hardcore gaming sessions. In spite of its low weight, the Kave XTD Stereo Military’s robust and durable build, makes it perfect for marathon gaming sessions. Styled with a killer ROCCAT® motif on the ear cup's side, the Kave XTD Stereo Military lets everyone know you're a ROCCATEER!

Manufacturer Part Number
ROC-14-612
EAN/UPC
4250288135802
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

VIBRATION DRIVER UNITS

Frequencyresponse: 20~20.000Hz
Max.SPLat1kHz: 115±2dB
Max.inputpower: 400mW
Drivediameter: 50mm
Driverunitmaterial: Neodymiummagnet
Impedance: 32Ω

GENERAL

Weight(Headsetonly): 305gr
Cablelength: 2,5m

MICROPHONE

Frequencyresponse: 10~10.000Hz
Drivediameter: 4x1.5mm
Sensitivityat1kHz: -32±2dB
Signal-to-noiseratio: 50dB
Impedance: 2.2kΩ
Directivity: omni-direction

DIMENSIONS / WEIGHT

Width 21.0 cm , Height 19.5 cm , Length 10.2 cm , Weight 300 g

SYSTEM REQUIREMENTS

Stereo sound card for playback
1 x 3.5mm jack (sound)
1 x 3.5mm jack (mic)