Kave XTD Headset

HEAR THEM FALL

The Kave XTD Stereo is an example of shaking up industry standards, and setting a new, higher bar in headset technology. ROCCAT‘s engineers ensured every technical aspect of the Kave XTD Stereo was cutting-edge, from the robust yet comfortable design, to the highest quality sound experience gamers can engage in. Every sound, both loud and subtle, is a crisp, clear aural experience. Ideal for gaming, movies and music, this headset is built for long sessions of wear without ear fatigue. Gaming or otherwise, the Kave XTD Stereo ensure that no sound will be left unheard.

“After silence, that which comes nearest to expressing the inexpressible is real sound.”
Dr. Erik J. Dale, ROCCAT Scientist

Rich Stereo Sound

In gaming, the smallest sounds are often the most important. It’s crucial to hear everything from the snap of a twig, to a whispered command. If you can’t hear them, but your opponent can hear you, your game might as well be over. The Kave XTD Stereo gives you the aural edge with ultra-clear, 50mm neodymium speaker units in each ear cup, ensuring that all sounds big and small, are heard in rich stereo. The speaker units deliver crisp, clear audio with a huge dynamic range, meaning that you hear not only the faintest of sounds but also get ground-shaking low-end sound that puts you right in your favorite games and movies.

Noise-Cancelling Detachable Mic

You’re in the heat of battle, attempting to coordinate an attack, but background noise is drowning out your crucial commands. This is a problem with low-quality headsets, but not with the Kave XTD Stereo, which features a noise-cancelling microphone that blocks out unwanted atmospheric distractions. The result? Your teammates hear only what you want them to, so you can focus on the fight. With an easily accessible clip-on in-cable remote with volume control and mute switch, you have full control over audio from the moment you hit the battlefield. Fully rotatable through 360° and detachable, the Kave XTD Stereo's microphone is equally as impressive while watching movies as it is while gaming.

Supreme Comfort

Robust, ultra-light, and with a comfortable ergonomic headband and netted cloth ear cup cushions, this is a headset that is built to last and suitable for hardcore gaming sessions. In spite of its low weight, the Kave XTD Stereo’s robust and durable build, makes it perfect for marathon gaming sessions. Styled with a killer ROCCAT™ motif on the ear cup's side, the Kave XTD Stereo lets everyone know you're a ROCCATEER!

Manufacturer Part Number
ROC-14-611
EAN/UPC
4250288111226
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

VIBRATION DRIVER UNITS
Frequency response:
20~20.000Hz
Max. SPL at 1kHz:
115±2dB
Max. input power:
400 mW
Drive diameter:
50mm
Driver unit material:
Neodymium magnet
Impedance:
32 Ω
GENERAL
Weight (Headset only):
305gr
Cable length:
2.5m
MICROPHONE
Frequency response:
10~10.000Hz
Drive diameter:
4x1.5mm
Sensitivity at 1kHz:
-32±2dB
Signal-to-noise ratio:
50dB
Impedance:
2.2 kΩ
Directivity:
omni-directional

Dimensions / Weight
Width 21.0cm, Height 19.5cm, Length 10.2cm, Weight 300g
System requirements
1 x 3.5mm jack (sound)
1 x 3.5mm jack (mic)
Stereo sound card for playback