Ryos TKL Pro – Tenkeyless Mechanical Gaming Keyboard with Per-key Illumination

The most advanced, customizable tenkeyless mechanical keyboard ever. Introducing the Per-Key illuminated ROCCAT™ Ryos TKL Pro. Powered by lighting engine 2.0 and with a ton of configuration options plus your choice of CHERRY MX key switch in four colors, you can RISE ABOVE, and lead the charge into gaming greatness.

ADD LIGHT TO YOUR ARSENAL

Powered by lighting engine 2.0, the Ryos TKL Pro offers totally customizable, ROCCAT™-engineered Per-Key Illumination with enhanced lighting effects. This means you can add awesome special effects such as fade to your keystrokes, plus loads more. You can also configure your keyboard to highlight your in-game and application key bindings, modifier keys, macro sequences, cool downs, system controls and more. The included software development kit ensures that only your imagination is the limit.

COMPACT, TENKEYLESS FORMAT

ROCCAT’s Ryos TKL Pro boasts virtually all of the powerful features of its bigger brother, the Ryos MK Pro, in a compact tenkeyless format ideal for hardcore gamers who put pure functionality above all else. The numpad-free tenkeyless design means there’s less space between your WASD keys and your mousepad, perfect for those who game optimally when there’s less distance between their wrists. The added benefit of the Ryos TKL Pro’s compact design is that it reduces desk clutter without sacrificing features.

KEY CONFIGURATIONS TO SUIT EVERY GAME

With the Ryos TKL Pro, Easy-Shift[+]™ becomes the completely remappable easy keyboard. Together with the Easy-Shift[+]™ and FN keys, you can assign a secondary key function to virtually every key on the keyboard, to suit every game and key configuration. Add to this the fact that you can store 470 macros in the keyboard’s flash memory, and you’ve got an insanely customizable, fast-acting piece of gaming hardware on your hands.

KEY SWITCHES TO SUIT EVERY GAMER

The Ryos TKL Pro comes with the four most popular key switch colors; blue, black, brown and red, meaning you can pick the key switches that suit you. With durable CHERRY® MX key switches that last up to an incredible 50 MILLION keystrokes and laser-etched, UV-coated keycaps, wear and tear will be the least of your concerns.

ROCCAT™ DRIVER + R.A.D.

The Ryos TKL Pro features ROCCAT™’s comprehensive driver suite that provides total control over your keyboard. Easily create an army of time-saving macros, adjust your illumination, set your key functions, and build up to five profiles that auto-launch with your favorite games – and lots more. The ROCCAT™ driver also features R.A.D. (ROCCAT™ Achievements Display) for a host of useful stats on how you use your Ryos TKL Pro, such as total keystrokes, most-used keys and much more.

Manufacturer Part Number
ROC-12-651-BE
EAN/UPC
4250288124240
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Lighting engine 2.0-powered per-key illuminated mechanical keyboard
  • Advanced anti-ghosting with N-key rollover
  • Choice of four CHERRY MX key switches
  • 3 programmable thumbster keys
  • 91 other programmable keys
  • 1000Hz polling rate
  • 1ms response time
  • 1.8m braided USB cable