Emulex Dual Port 10GbE SFP+ VFA III for IBM System x

The Emulex 10GbE Virtual Fabric Adapters II and III for IBM® System x® are members of IBM's comprehensive networking portfolio of 10 Gb Ethernet (10GbE) converged network adapters (CNAs). They deliver industry-leading performance and scalability per watt, reducing requirements for power and cooling. Storage protocol offloads enable the efficient use of computing resources and the support of more virtual machines per CPU, and reduce the number of servers required to support data center demands. The adapters support fiber-optic or twin-ax copper cabling to maximize flexibility.

As server virtualization technology becomes more prevalent within data centers, more dynamic performance is needed for network bandwidth to satisfy these demands. The Emulex 10GbE Virtual Fabric Adapters II and III for IBM® System x® can help you break the I/O bottleneck by allowing you to allocate bandwidth where it’s needed, delivering maximum application agility. Offering a full range of virtualization and convergence capabilities, the same network hardware offers Ethernet, iSCSI, or Fibre Channel over Ethernet with bandwidth that is allocated in increments from 100 Mb to 10 Gb. The next-generation Virtual Fabric Adapter for IBM System x is a fast, flexible, easy, and reliable solution for I/O virtualization.

Did you know

With IBM Virtual Fabric, up to eight virtual network ports (vNICs) can be created with a single two-port 10 GbE network adapter. Converged protocols such as iSCSI and FCoE are also supported on selected configurations. By using a common infrastructure for Ethernet and SAN, and by virtualizing your network adapter, you can reduce your infrastructure capital expense.

Manufacturer Part Number
95Y3762
EAN/UPC
0883436229739,883436229739
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical specifications

The standard form-factor adapter has the following physical specifications:

  • Height: 167 mm (6.6 in)
  • Width: 69 mm (2.7 in)
  • Depth: 17 mm (0.7 in)
The mezzanine adapter has the following physical specifications:
  • Height: 60 mm (2.4 in)
  • Width: 160 mm (6.3 in)
  • Depth: 17 mm (0.7 in)
Operating environment

This adapter is supported in the following environment:

  • Temperature:
    • Operating: 0° to 55° C (32° to 131° F)
    • Non-operating: -40° to 70° C (-40° to 158° F)
  • Humidity: 5 to 95%, non-condensing
Warranty

One-year limited warranty. When installed in a System x server, these cards assume your system’s base warranty and any IBM ServicePac upgrade.