480GB SATA 2.5" MLC HS Enterprise Value SSD

This IBM® Redbooks® Product Guide describes the IBM 120 GB, 240 GB, 480 GB, and 800 GB solid-state drives (SSDs), which are next-generation Enterprise Value SSDs for IBM System x® that are engineered for greater performance and endurance in a cost-effective design, and to support a broader set of workloads. These SSDs, shown in the following figure, are available as 2.5-inch form factor drives with both simple-swap (SS) and hot-swap (HS) options, as well as 3.5-inch hot-swap and 1.8-inch drives.

Did you know

The next-generation IBM Enterprise Value SSDs offer endurance of up to 2.4 DWPD for five years that is a substantial increase for Enterprise Value class SSDs and positions these drives to support larger data center workloads. Overall, these SSDs provide outstanding IOPS/watt and cost/IOPS for enterprise solutions and are an excellent choice for read-intensive and up to 70%/30% mixed read/write-intensive applications, such as web serving, hyperscale cloud, content delivery, caching, databases, and analytics.

Unlike client drives, these solid-state drives for IBM System x are equipped with a robust suite of enterprise features, including Self-monitoring, analysis, and reporting technology (SMART) attributes and hot-plug support. They also use enterprise data path protection to verify data to and from NAND at every possible location and protect the integrity of the data. The NAND flash in these SSDs is screened and then tested specifically for enterprise customer use.

Providing that additional peace of mind, IBM Enterprise Value MLC SSDs are covered under IBM warranty. These drives carry a 1-year limited warranty, or when installed in a supported IBM server, these drives assume your system's base warranty.

Manufacturer Part Number
00AJ365
EAN/UPC
4053162434882,0883436509121,883436509121
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Feature: 480 GB
Part number: 00AJ365
Hot-swap drive: Yes
Form factor: 2.5-in.
Interface: 6 Gbps SATA
Capacity: 480 GB
Endurance: 1.9 PB
Data reliability: < 1 in 1015 bits read
MTBF, hours: 2,000,000
IOPS read*: 63,000
IOPS write*: 35,000
Sequential read rate†: 425 MBps
Sequential write rate†: 375 MBps
Read latency: 0.5 ms
Write latency: 1.5 ms
Shock, operating: 1500 G/0.5 ms
Vibration, operating: 10–500 Hz at 3.1 G
Typical power: 6 W