UltraSlim Enhanced SATA Combo

New IBM UltraSlim Enhanced SATA DVD-ROM and IBM UltraSlim Enhanced SATA Multi-Burner Drive for System x and BladeCenter.

These new drives are positioned at the top of our SATA line based on increased performance and capacity. They allow you to choose from a wider range of drives for your IBM System x or BladeCenter system.

Manufacturer Part Number
46M0901
EAN/UPC
0883436072861,5051045040440,883436072861
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance specifications

SATA drives UltraSlim

  • Formatted capacity: 160,000 MB
  • Data transfer rate (maximum bursting): Up to 6 Gbps
  • SATA interface
  • UltraSlim form size

Physical specifications

SATA drives UltraSlim

  • Height: 14.8 mm (.583 inch)
  • Width: 70.0 mm (2.76 inch)
  • Depth: 100.5 mm (3.957 inch)
  • Weight: 227 gms (.50 lb)