ServeRAID H1110 SAS/SATA Controller for IBM System x

The ServeRAID H1110 SAS/SATA Controller for IBM System x offers a low-cost enterprise-grade RAID solution for internal HDDs and integrates popular SAS technology into an organization's storage infrastructure. Ideal for supporting four HDDs in a space-constrained server configuration, the ServeRAID H1110 comes in a standard PCIe form factor, enabling it to support a wide array of servers. It features a PCI Express x4 Gen 2 host interface, MD0 form factor, and robust hardware RAID processing engine based on the LSI SAS2004 RAID on Chip (ROC) controller.

Manufacturer Part Number
81Y4492
EAN/UPC
0883436138697,883436138697
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

The ServeRAID H1110 adapter has the following specifications:

  • Four internal 6 Gbps SAS/SATA ports
  • One x4 mini-SAS internal connector (SFF-8087)
  • 6 Gbps throughput per port
  • Based on LSI SAS2004 6 Gbps RAID on Chip (ROC) controller
  • x4 PCI Express 2.0 host interface
  • Supports RAID 0, 1, 1E, and 10
  • Connects to up to four SAS or SATA drives
  • SAS and SATA drives are supported, but the mixing of SAS and SATA in the same integrated volume is not supported
  • Supports simple-swap SATA and hot-swap SAS and SATA drives
  • Supports up to two integrated volumes
  • Supports up to two global hot-spare drives
  • Supports drive sizes greater than 2 TB for RAID 0, 1E, and 10 (not RAID 1)
  • Fixed stripe size of 64 KB
  • Compliant with Disk Data Format (DDF)
  • S.M.A.R.T. support