Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Essentials
- Status: Launched
- Launch Date: Q4'14
- Sequential Read: 440 MB/s
- Sequential Write: 160 MB/s
- Random Read (100% Span): 65000 IOPS
- Random Write (100% Span): 12000 IOPS
- Latency - Read: 50 µs
- Latency - Write: 65 µs
- Power - Active: 2.3 W
- Power - Idle: 500 mW
- Vibration - Operating: 2.17 Grms
- Vibration - Non-Operating: 3.13 Grms
- Shock (Operating and Non-Operating): 1,000 G/0.5 msec
- Operating Temperature Range: 0°C to 70°C
- Weight: 11 grams +/- 1 grams
- Endurance Rating (Lifetime Writes): 70 TBW
- Mean Time Between Failures (MTBF): 2M Hours
- Uncorrectable Bit Error Rate (UBER): 1 sector per 10^16 bits read
- Warranty Period: 5 yrs
Package Specifications
- Capacity: 120 GB
- Form Factor: M.2 22 x 80mm
- Interface: SATA 3.0 6Gb/S
- Lithography: 20 nm
Advanced Technologies
- Enhanced Power Loss Data Protection: Yes
- Hardware Encryption: AES 256 bit
- High Endurance Technology (HET): No
- Temperature Monitoring and Logging: Yes
- End-to-End Data Protection: Yes
- Intel® Smart Response Technology: No
- Intel® Rapid Start Technology: No