CS Series Modular CS850M — 850 Watt 80 Plus Gold Certified PSU

Gold-certified efficiency and modular cabling for low energy use and easy installation

CS Series Modular power supplies are ideal for basic desktop systems where low energy use, low noise, and simple installation are essential. 80 PLUS Gold efficiency reduces operating cost and excess heat. Flat, sleeved black modular cables with clearly-marked connectors make installation fast and straightforward, with good-looking results.

Manufacturer Part Number
CP-9020086-NA
EAN/UPC
0843591049955,843591049955
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs

Warranty:Three Years
Weight: 2.475kg
80 PlusGold
Power:850 Watts
Fanless mode:No
Fan bearing technology:Sleeve
Fan size (mm): 120
C-Link Digital:No
Continuous output rated temperature (°C):40°C
ATX Connector
150mm x 86mm x 160mm
Modular:Semi
Sleeved cables: Low-Profile, All Black
ATX Connector: 1
EPS Connector: 1
Floppy Connector: 2
Four Pin Peripheral Connector: 8
PCI Connector: 4
SATA Connector:8