TALON Mouse

The TALON gaming mouse features an AVAGO 3050 optical sensor, with up to 3000 DPI, and a unique 6 color cycling effect lighting system. It offers good stability and accuracy via great tracking precision and a high max speed.The TALON has an ergonomic, ambidextrous shape, making it great for both left and right handed users.

Manufacturer Part Number
MO-TLB-WDOOBK-01
EAN/UPC
4717964398215,0841163058022,841163058022
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Spec

Color: BLACK
DPI: 3000 DPI
Sensor Type: INFRARED (OPTICAL)
No. of Buttons: 6
No. of Macro Keys: NA
No. of Game Profiles: NA
LIGHTING EFFECT: Fixed color cycling effect
LED COLOR OPTIONS: 6 colors (red, orange, yellow, blue ,dark blue, and purple)
USB cable length: 1.5M
Weight-In Design: Built in weights (non-removable)
Graphical UI: NA
Gold-Plated USB: YES
Dimension: 117 X 76 X 41 mm