The new Cobalto™ CO5300 omnidirectional presentation laser scanner guarantees an excellent value for customers looking for outstanding performance in a stylish and full-featured product.
An elegant blue ‘Ring of Light’ encircles the reading window, which turns a bright green to visually confirm a good read. Additionally, a high quality polyphonic speaker can be configured to provide the preferred sound or ‘jingle’ for audio confirmations of a good read.
The omnidirectional reading pattern of 20 lines and 1,500 scans per second provides the market’s fastest 1D decoding rate and motion tolerance, key features in applications that require immediate and intuitive reading.
Note:
DECODING CAPABILITY
1D / LINEAR CODES: Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes.
STACKED CODES: GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional
ELECTRICAL
CURRENT: Operating (Maximum) < 500 mA @ 5 VDC; Operating (Typical) < 430 mA @ 5 VDC; Sleep Mode < 2.5 mA
INPUT VOLTAGE: 5 VDC +/- 5%
ENVIRONMENTAL
AMBIENT LIGHT: 0 - 86,000 lux
DROP RESISTANCE: Withstands repeated drops from 1.2 m / 4.0 ft onto a concrete surface
ESD PROTECTION (AIR DISCHARGE): 16 kV
HUMIDITY (NON-CONDENSING): 5 - 90%
PARTICULATE AND WATER SEALING: IP30
TEMPERATURE: Operating 0 to 40 °C / 32 to 104 °F; Storage/Transport -40 to 70 °C / -40 to 158 °F
INTERFACES
INTERFACES: Keyboard Wedge; OEM (IBM) USB; RS-232; USB
PHYSICAL CHARACTERISTICS
COLOR: White
DIMENSIONS: 9.9 x 11.0 x 15.0 cm / 3.9 x 4.3 x 5.9 in
WEIGHT: 440 g / 15.5 oz
READING PERFORMANCE
LIGHT SOURCE: 650 nm VLD
MOTION TOLERANCE: > 4 m / sec. on 100% EAN13 @ 10 cm / 3.9 in from nose
PRINT CONTRAST RATIO (MINIMUM): 35%
READ RATE (MAXIMUM): 1,500 lines / sec.
READING INDICATORS: Beepers, Polyphonic; Good Read LED
RESOLUTION (MAXIMUM): 0.130 mm / 5 mils
SCAN LINES: 20
READING RANGES
TYPICAL DEPTH OF FIELD: Minimum distance determined by symbol length and scan angle. Printing resolution, contrast, and ambient light dependent. Code 39 5 mils - 0.5 to 5.5 cm / 0.2 to 2.2 in; EAN / UPCA 13 mils - 0 to 27.5 cm / 0 to 10.8 in
SAFETY & REGULATORY
AGENCY APPROVALS: The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE: Complies to China RoHS; Complies to EU RoHS
LASER CLASSIFICATION: Caution Laser Radiation - Do not stare into beam; EN 60825-1 Class 1
LED CLASSIFICATION: IEC 62471 Exempt Class
UTILITIES
DATALOGIC ALADDIN™: Datalogic Aladdin configuration program is available for download at no charge.
OPOS / JAVAPOS OPOS: Utilities are available for download at no charge.
JavaPOS Utilities are available for download at no charge.
REMOTE HOST DOWNLOAD: Lowers service costs and improves operations.
WARRANTY
WARRANTY: 3-Year Factory Warranty