2-to-1 RJ45 Splitter Cable Adapter - Network splitter - RJ-45 (M) - RJ-45 (F)

Connect two 10/100 Ethernet devices to a single Cat5/Cat5e cable drop. The RJ45SPLITTER 2-to-1 RJ45 Splitter Cable Adapter increases the number of RJ45 network connections on an RJ45 outlet, allowing two 10/100 Ethernet signals through a single Cat5/Cat5e wire.

On one end of the installation the splitter enables you to connect two patch cables from a hub or switch to a single port on a patch panel; while on the other end of the installation the splitter connects to a single Cat5/Cat5e network drop through a wall outlet which can then be split and connected to two separate devices. The patch panel and wall outlet are connected through a single Cat5/Cat5e cable.

Designed and constructed for maximum durability, this Ethernet Splitter Cable is backed by StarTech.com's Lifetime Warranty.

Manufacturer Part Number
RJ45SPLITTER
EAN/UPC
0065030783347,065030783347
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: Lifetime

Hardware


Cable Jacket Type: PVC - Polyvinyl Chloride
Number of Conductors: 8

Connector(s)


Connector A: 1 - RJ-45 Male
Connector B: 2 - RJ-45 Female

Physical Characteristics


Cable Length: 13 in [330 mm]
Product Length: 13 in [330 mm]
Product Weight: 0.1 lb [0 kg]
Wire Gauge: 24 AWG

Packaging Information


Shipping (Package) Weight: 0.1 lb [0 kg]

What's in the Box

Included in Package: 1 - 2-to-1 RJ45 Splitter Cable Adapter - F/M