
Installer friendly AtlasIED DT21 provides clear paging and background music in a labor saving package. Ideal for use in shopping malls, department stores, and anywhere large quantities of loudspeakers are to be utilized.
The AtlasIED DT21 1' x 2' drop in loudspeaker system simplifies loudspeaker installation by providing an all in one loudspeaker package in acoustic ceiling grids. The system includes the loudspeaker / transformer, enclosure, and grille. Enjoy clear, crisp paging and background music from the installation friendly DT21 without compromising building cosmetics.
Note:
Frequency Response
100Hz - 5kHz
Dispersion
105°– 2kHz Octave Band (-6dB)
Sensitivity (1W/1m)
96dB
Speaker
8" Dual Cone
Magnet Weight
10oz (283g)
Length
23.9" (607mm)
Width
12.83" (325.9mm)
Depth
4.53" (115mm)
Weight
9.25lbs (4.2 kg)
Color
White