
Installer friendly AtlasIED DT6 provides clear paging and background music in a labor saving package. Ideal for use in shopping malls, department stores, and anywhere large quantities of loudspeakers are to be utilized.
The AtlasIED DT6 6" x 2' drop in loudspeaker system simplifies loudspeaker installation by providing an all in one loudspeaker package for use in acoustic ceiling grids. The system includes the loudspeaker / transformer, enclosure, and grille. Enjoy clear, crisp paging and background music from the installation friendly DT6 without compromising building cosmetics.
Note:
Frequency Response
125Hz - 8kHz (± 6dB)
Dispersion
135°– 2kHz Octave Band (-6dB)
Sensitivity (1W/1m)
87dB
Speaker
3" Cone Type
Magnet Weight
5oz (141g)
Length
23.9" (607mm)
Width
5.97" (151.6mm)
Depth
4.2" (106.7mm)
Weight
4.2lbs (1.9 kg)
Color
White