WG-30w Compact Camera

Adventure Connected

The adventure never stops with the Ricoh WG-30w. Equipped with Wi-Fi connectivity, uploading your fun online has never been easier. Impress your family and friends with this rugged camera that is waterproof, shockproof and coldproof. This dependable compact camera is packed with a 16.0 megapixel back-illuminated CMOS image sensor, as well as advanced imaging technologies and an impressive 5X optical zoom lens.  With the WG-30w you can record full HD movies in full 1080p HD resolution. Creating underwater imagery is made simple with enhanced underwater modes you can only find on the WG-30w. Completing this rugged camera is the ability to pair it with over 10 WG accessories, from mounts to helmet straps. Don’t miss out on the adventure with the all-new WG-30w.

Manufacturer Part Number
04623
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type:

Compact Digital Camera


Sensor:

Type: 1/2.3” Backlit CMOS
Effective pixels: 16MP
Total pixels: 16.76MP
Recorded resolutions
Still: 16M(4608 x 3456), 12M(1:1)(3456 x 3456), 12M(16:9)(4608 x 2592), 7M(3072 x 2304), 5M(16:9)(3072 x 1728), 5M(2592 x 1944), 4M(16:9)(2592 x 1464), 3M(2048 x 1536), 2M(16:9)(1920 x 1080), 1024(1024 x 768), 640(640 x 480)
Movie: HD 1920 (1920x1080) 30 fps, 1280 (1280x720) 60 / 30 fps
Movie: Fixed


Lens:

Type/construction: RICOH zoom lens, 11 elements, 9 groups (5 aspheric elements), protective cover w SP coating
Optical zoom: 5X
Focal length (35mm equiv.): 5-25mm (28-140mm)
Digital zoom: approx. 7.2X
Combined zoom: 36x at 640 (including optical zoom)
Intelligent zoom: up to approx 36x
Aperture: F3.5 (wide) - 5.5 (tele). Minimum aperture: F4.2 (wide), F6.6 (tele)


Focus System:

Type: TTL contrast detection autofocus, AF assist lamp, Macro Illuminating LEDs
Focus modes: 9 point AF, Spot AF, Auto Tracking AF, Infinity-landscape, Pan Focus,
Manual focus: Yes, 0 .4” to infinity (0.4” is only available in 2-4 zoom steps)
Macro focus: Yes, Macro and 1CM Macro available
Focus lock: Yes, by pressing the shutter release button half way
Focus range:
Normal: 0.5m - infinity / 1.64ft. - infinity (entire zoom range)
Macro: 0.1 - 0.6m / 0.33 - 1.97ft. (entire zoom range)
1 CM Macro: 0.01 - 0.3m / 0.03 - 0.98ft. (middle zoom position)


LCD Monitor:

LCD screen: 2.7" Wide LCD
LCD resolution: 230,000 dots, AR Coating(Cover only)
Wide angle viewable: Yes


Flash:

Type: Built-in series control auto flash
Flash modes: Flash-on and Flash-off modes. "Red-eye" reduction
Effective range: approx.0.2 - 3.9m / 0.66 - 13 ft. (ISO Auto) (wide, auto ISO),
approx. 0.2 - 2.5m / 0.66 - 8.2 ft. (ISO Auto) (tele, auto ISO)


Storage Media:

Internal memory: approx. 68MB
Removable memory: SD / SDHC / SDXC Memory Card


Interfaces:

Ports: USB 2.0 (Hi-Speed) (Micro-B): HDMI terminal (Type D)
Printer interfaces: n/a
WIRELESS: Standard : 802.11b/g/n
Frequency : 2.4GHz band
Security : WPA2


Power Supply:

Power source: Rechargeable Li-Ion battery D-LI92
Recordable images: Approx 300
Playback time: Approx 260 min
Movie recording time: Approx 90 min.
AC adapter available: Yes (optional)


Physical Specs:

Dimensions (W x H x D): 4.8 x 2.4 x 1.2”
Weight:
Without battery or removable memory: 6.1 oz
Loaded and ready: 6.8 oz
Construction material(s): Reinforced polycarbonate plastic w aluminum accents
Operating temperature: 14-104°F (coldproof)
Weather Resistant: Yes, JIS Class 8 waterproof submersible to 40’ (for 2 hours), JIS
Class 6 dustproof
Shock Resistant: Yes, shockproof to 4.9’


Timing:

Startup: Approx 1.5 sec
Release lag: Approx 0.008 sec


Language Support:

English, French, German, Spanish, Portuguese, Italian, Dutch, Japanese, Danish, Swedish, Finnish, Polish, Czech, Hungarian, Turkish, Greek, Russian, Thai, Korean, Simplified Chinese, Traditional Chinese


Image Stabilization:

Still: Pixel Track SR, High-Sensitivity anti-shake mode (Digital SR)
Movie: Movie Shake Reduction Mode (Movie SR)