Add dual Gigabit Ethernet ports to a client, server or workstation through a PCI Express slot. The ST1000SPEXD4 PCI Express Dual-Port Gigabit Network Card lets you add two gigabit Ethernet ports to a client, server or workstation through a single PCIe slot. Each port provides 10/100/1000 Mbps capable Ethernet and is fully compatible with IEEE 802.3/u/ab standards.
Suitable for any standard PCI Express-enabled system, the 2-port Ethernet card supports full-duplex flow control for maximum data transfer speeds of up to 2000 Mbps - an ideal 2-port NIC for setting up dual-homed, or multi-homed host configurations providing added security to corporate networks.
The dual-port server adapter is compliant with the PCIe 2.0 standard and features support for Jumbo Frames and 802.1q VLAN tagging as well as Wake on LAN (WoL). The adapter includes an optional low-profile / half-height bracket that can be used for installation into a standard or small form-factor computer chassis.
Backed by a StarTech.com 2-year warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Ports: 2
Interface: RJ45 (Gigabit Ethernet)
Bus Type: PCI Express
Card Type: Standard Profile (LP bracket incl.)
Port Style: Integrated on Card
Industry Standards:
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
PCI Express Base Specification 2.0
Chipset ID:
Realtek - RTL8111E
Asmedia - ASM1182E
Connector(s)
Connector Type(s): 1 - PCI Express x1 Male
External Ports: 2 - RJ-45 Female
Performance
Maximum Data Transfer Rate: 2000 Mbps (full-duplex), 1000 Mbps (half-duplex)
Compatible Networks: 10/100/1000 Mbps
Auto MDIX: Yes
Full Duplex Support: Yes
Jumbo Frame Support: 9K max.
Supported Protocols: IEEE 802.1Q VLAN tagging, IEEE 802.1P Layer 2 Priority Encoding and IEEE 802.3x Full Duplex Flow Control
Software
OS Compatibility:
Windows® 8.1 / 8 (32/64bit), 7 (32/64), Vista(32/64), XP(32/64), 2000
Windows® Server 2012, 2008 R2, 2003(32/64)
Mac OS 10.4 and up (Tested up to 10.10)
Linux 2.4.x and up (Tested up to 3.5)
Special Notes / Requirements
System and Cable Requirements: Available PCI Express slot
Physical Characteristics
Product Length: 3.6 in [92.6 mm]
Product Width: 0.7 in [18 mm]
Product Height: 4.7 in [120 mm]
Product Weight: 1.9 oz [54 g]
Indicators
LED Indicators:
2 - Green - Link/Activity
2 - Yellow - Gigabit Mode
Environmental
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: 0°C to 100°C (32°F to 212°F)
Humidity: 10~90% RH
Packaging Information
Shipping (Package) Weight: 6.7 oz [190 g]
What's in the Box
Included in Package:
1 - PCIe Network Card
1 - Low Profile Bracket
1 - Driver CD
1 - Instruction Manual