Turbo HD1080P EXIR Dome Camera

Manufacturer Part Number
DS-2CE56D5T-IT3-2.8MM
EAN/UPC
0816783019005,816783019005
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/3" Progressive Scan CMOS
Signal System: PAL/NTSC
Effective Pixels: 1920(H)*1080(V)
Min. Illumination: 0.01 Lux @(F1.2,AGC ON), 0 Lux with IR
Shutter Time: 1/25(1/30) s to 1/50,000 s
Lens: 3.6mm (2.8mm, 6mm, 8mm, 12mm, 16mm optional)
Angle of View: 80.9°(3.6mm), 103.5°(2.8mm), 54.3°(6mm), 38°(8mm), 24.3°(12mm), 18.9°(16mm)
Lens Mount: M12
Adjustment Range: Pan: 0 - 360°, Tilt: 0 - 90°, Rotation: 0 - 360°
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: 120dB
Video Frame Rate: 1080p@25fps/1080p@30fps
HD Video Output: 1 Analog HD output
Synchronization: Internal Synchronization
Video Output: 1Vp-p Composite Output (75Ω/BNC)
S/N Ratio: More than 52dB
Up the Coax: Support

Menu     
Camera ID: On/off (15 characters, position programmable)
D/N Mode: Color/ BW/ EXT
Auto White Balance: ATW/ AWC-SET/ Indoor/ Outdoor/ Manual
Private Mask: On/Off, maximum 8 zones
Motion Detection: On/Off, maximum 4 zones
BLC: On/Off
AGC: Support
Anti-flicker: On/ Off
Language: English/ Japanese/ CHN1/ CHN2/ Korean/ German/ French/ Italian/ Spanish/ Polish/ Russian/ Portuguese/ Dutch/ Turkish/ Hebrew/ Arabic
Scene: Indoor, Outdoor, Indoor1, LOW-LIGHT
Function: Eclipse, Digital noise reduction, Digital zoom(62x), Slow shutter, Mirror, Defog, Defect pixel correction, SMART D-ZOOM

General     
Operating Conditions: -30 °C ~ 60 °C (-22 °F ~ 140 °F) Humidity 90% or less (non-condensing)
Power Supply:  12 V DC±10%
Power Consumption: Max. 5.5W
Weather Proof: IP66
IR Range: Up to 40m
Dimension: Φ114.6 × 89.1mm(Φ4.5” × 3.5”)
Weight: 300 g (0.66 lb)