E Series IR Turbo HD1080p PTZ Dome Camera

Manufacturer Part Number
DS-2AE7230TI-A
EAN/UPC
0816783018381,816783018381,6954273610098
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Signal System:: |: PAL/NTSC
Min.illumination:: |: Color: 0.02Lux@(F1.6,AGC ON) 
B/W: 0.002Lux@(F1.6,AGC ON)
0 lux with IR

White Balance:: |: Auto / Manual / ATW / Indoor / Outdoor
AGC:: |: Auto/Manual
S/N Ratio:: |: ≥ 50dB
DNR:: |: 3D DNR
BLC:: |: ON/OFF
WDR:: |: Support
Shutter time:: |: PAL: 1-1/10,000s
NTSC: 1-1/10,000s
Day&Night:: |: ICR
Digital Zoom:: |: 16x
Privacy Masking:: |: 8 privacy masks programmable; a maximum of 8 zones can be masked simultaneously on the same video screen
Focus Mode:: |: Auto / Semi-automatic / Manual
Lens Focal Length:: |: 4-120mm, 30X
Zoom Speed:: |: Approx.3.0s(Optical Wide-Tele)
Angle of View:: |: 58-1.7 degree(Wide-Tele)
Minimum Working Distance:: |: 10-1500mm (Wide-Tele)
Aperture Range:: |: F1.6-F4.4
Pan & Tilt Pan Range:: |: 360° endless
Pan Speed:: |: Pan Manual Speed: 0.1°-160°/s,
Pan Preset Speed: 240°/s

Tilt Range:: |: -15°-90° (Auto Flip )
Tilt Speed:: |: Tilt Manual Speed: 0.1°-120°/s,
Tilt Preset Speed: 200°/s

Proportional Zoom:: |: Rotation speed can be adjusted automatically according to zoom multiples
Number of Preset:: |: 256
Patrol:: |: 8 patrols, up to 32 presets per patrol
Pattern:: |: 4 patterns, with the total recording time not less than 10 minutes
Power-off Memory:: |: Support
Park Action:: |: Preset / Patrol / Pattern / Pan scan / Tilt scan / Frame Scan / Random scan / Panorama scan
PTZ Position Display:: |: ON/OFF
Freeze Frame:: |: Support
Scheduled Task:: |: Preset / Patrol / Pattern / Pan scan / Tilt scan / Random scan / Frame scan / Panorama scan
RS-485 communication diagnosis:: |: Support
Infrared IR Range:: |: 120m
IR irradiation angle:: |: Adjustable by zoom
Input & Output Monitor Output:: |: 1.0V[p-p] / 75Ω, NTSC (or PAL) composite, BNC
General Menu Language:: |: English / Chinese
RS-485 Protocols:: |: HIKVISION, Pelco-P, Pelco-D, self-adaptive
Power Supply:: |: 24V AC
Working Temperature /Humidity:: |: -30 °C-65°C(-22°F-149°F)(outdoor dome) 
90% or less

Protection Level:: |: IP66 standard
TVS 4,000V lightning protection, surge protection and voltage transient protection

Mounting:: |: Various mounting modes option
Dimensions:: |: Φ220×353.4mm (Φ8.66”×13.91”)
Weight(approx.):: |: 4.5kg(9.92 Ibs)  
Mount Option:: |: Long-arm wall mount: DS-1602ZJ;Corner mount: DS-1602ZJ-corner; Pole Mount: DS-1602ZJ-pole; Power box mount:DS-1602ZJ-box