HD720P Turbo HD Outdoor Vari-focal IR Bullet Camera

Manufacturer Part Number
DS-2CE16C5T-VFIR3
EAN/UPC
0816783018930,816783018930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor 1 / 3" Progressive Scan CMOS
Signal System PAL / NTSC
Effective Pixels 1305(H)*1049(V)
Min. Illumination 0.001 Lux @(F1.2,AGC ON), 0 Lux with IR
Shutter speed PAL: 1 / 50 s to 1 / 50,000 s, NTSC: 1 / 60 s to 1 / 50,000 s
Lens 2.8-12mm @ F1.4, Angle of view: 78° - 28°
Lens Mount φ14
Day & Night ICR
Synchronization Internal synchronization
Video Frame Rate PAL: 720p@50fps / NTSC: 720p@60fps
HD Video Output 1 Analog HD output
CVBS Output 1Vp-p Composite Output(75Ω / BNC)
S / N Ratio More than 62dB

Menu
Automatic Exposure Globe AE / DWDR
AGC Low / Middle / High / Off
Slow Shutter Support
White Balance Auto / Manual
D / N Mode Color / BW / SMART IR
3D DNR Low / Middle / High / Off
Motion Detection Support, maximum 4 zones
Privacy Mask On / Off, maximum 8 zones
UTC Function Support
Language English / Chinese
Function Digital Wide Dynamic Range, 3D Digital Noise Reduction, Sharpness, Brightness, Digital Zoom, Mirror

General
Working Temperature / Humidity -30 °C - 60 °C (-22 °F - 140 °F)
Humidity 90% or less (non-condensing)
Power Supply 12 VDC ; -A: 12 VDC, 24 VAC
Power Consumption 12 VDC: Max. 4W ; 24 VAC: Max. 6W
Weather Proof Ratings IP66
IR Range Up to 40m
Communication Up the coax(need UTC controller)
Protocol: Pelco-C(Coaxitron)
Dimensions 105 × 86.9 × 267.2mm(φ 4.13” x 3.42” x 10.52”)
Weight 1350g (2.97 lb)