Add an extra level of security to safeguard sensitive information. The HP Trusted Platform Module (TPM) strengthens protection of encrypted credentials and data stored on your printer or MFP.
HP LaserJet Enterprise M806 series; HP LaserJet Enterprise Flow MFP M830 series; HP LaserJet Managed Flow MFP M830 series; HP Color LaserJet Enterprise M855 series; HP Color LaserJet Enterprise Flow MFP M880 series; HP Color LaserJet Managed Flow MFP M880 series; HP Officejet Enterprise Color MFP X585 series; HP Officejet Managed Color MFP X585 series; HP Officejet Enterprise Color X555 series; HP Color LaserJet Enterprise M651 series; HP Color LaserJet Enterprise MFP M680 series; HP Color LaserJet Managed MFP M680 series; HP LaserJet Enterprise MFP M630 series; HP LaserJet Managed MFP M630 series; HP Color LaserJet Enterprise M552 series; HP Color LaserJet Enterprise M553 series; HP Color LaserJet Managed M553 series; HP LaserJet Enterprise M605 series; HP LaserJet Managed M605 series; HP LaserJet Enterprise M606 series; HP LaserJet Enterprise M506 series; HP LaserJet Managed M506 series; HP LaserJet Enterprise MFP M527 series; HP LaserJet Managed MFP M527 series; HP Color LaserJet Enterprise MFP M577 series; HP Color LaserJet Managed M577 series
Note:
Weight: 0.06 oz (1.71 g)
Dimensions (W x D x H): 0.85 x 0.71 x 0.24 in (21.62 x 18.03 x 6.2 mm)
What's in the box : HP Trusted Platform Module, Install Guide
Warranty : One-year, onsite commercial warranty