Extreme USB Car Charger

Let our Extreme USB Car Charger charge your devices faster with Qualcomm Quick Charge 2.0 technology.

Reduces charging time up to 75% in Qualcomm Quick Charge 2.0 enabled products compared to standard USB charge rate

Charges non-Qualcomm Quick Charge products at standard USB charge rate

Rubberized finish

Qualcomm Quick Charge 2.0 is compatible with Snapdragon 800, 600, and 400 series processors including devices like Samsung Galaxy S5, HTC One M8, LG G3 and upcoming devices such as Samsung Galaxy Note 4, Samsung Galaxy Note Edge, and the new Motorola Moto X.

Manufacturer Part Number
60712PG
EAN/UPC
0816958019328,816958019328
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECS

Technical Specifications

Compatibility: Universal
Color: Black
Material: Thermoplastic
Designed in: the United States
Made in: China
Guarantee: 30 Day Money Back Guarantee
Warranty: Limited One-Year Warranty