USB 3.0 to Gigabit Ethernet Adapter RJ45 10/100/1000 Mbps

The USB3-RJ45 USB 3.0 to Gigabit Ethernet adapter adds a single RJ45 ethernet port to a USB enabled computer system, with support for Gigabit network connections at full bandwidth, unlike USB 2.0 adapters. This compact USB 3.0 network adapter is backward compatible with older USB 2.0/1.1/1.0 computer systems (speed limited by USB bus), making it the ideal portable replacement network adapter or laptop accessory. The USB 3.0 graphic adapter allows you to easily connect extra monitors (TV) to your laptop or desktop without extra graphic card. This device successfully makes it real over taking display limitation. The USB 3.0 Gigabit adapter is backed by Comprehensive’s 2-year warranty.

Manufacturer Part Number
USB3-RJ45
EAN/UPC
0808447071528,808447071528
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Input: 1 x USB 3.0 A (9 pin; SuperSpeed) Male
  • Output: 1 x RJ-45 Female
  • Compatible Networks: Half/full duplex 10/100/1000Mbps operation
  • Compliant to USB interface version 1.1/2.0/3.0
  • OS Compatibility: Compatible with Mac OS/Windows/8/7/XP/Linux/newest Macbook Air
  • Dimensions: 1"x 2.6"x .6" W x D x H
  • Weight: .27 lbs.
  • Chassis Material: Plastic
  • Silkscreen Color: Black
  • Operating Temperature: 0°C ~ 40°C / 32°F ~ 104°F
  • Storage Temperature: -20°C ~ 60°C / -4°F ~ 140°F
  • Relative Humidity: < 80% RH (non-condensing)
  • Power: USB powered
  • Warranty: 2 Years