The Comprehensive HDAF-VGAF HDMI to VGA is a high-definition video converter which converts a HDMI digital signal to a VGA analog signal with analog audio. The HDMI signal connection can be from a PS3/4, XBOX360, Blue-ray DVD, or HD set-top boxes. You can easily watch HD Video on a TV's VGA input when it does not have a HDMI input. Handy for connecting your HDMI output from your laptop in a conference room that only has a VGA input. Has a female HDMI and female VGA so unit can be placed away from your computer with a HDMI cable. Covered by our 2 year warranty.
Note:
Input port: 1 x HDMI Female
Output ports: 1 x VGA Female,1 x 3.5mm Stereo Female
VGA Output Resolution: 640x480@60/72/75/85Hz;800x600@60/72/75/85Hz, 1024x768@60/70/75/85Hz;1152x864@75Hz,1280x720@60Hz, 280x768@60Hz,1280x800@60Hz, 1280x960@60Hz,1280x1024@60Hz, 1360x768@60Hz,1440x1050@60Hz, 1440x900@60Hz,1680x1050@60Hz, 1600x1200@60Hz,1920x1080@60Hz
Dimensions: 2.6"D x 2.17"W x .79"H, 66mm D x 55mm W x 20mm H
Weight: .25 lbs.