SoundPoint IP 650 IP Phone

Polycom ® SoundPoint ® IP 650

High performance IP phone with Polycom ® HD VoiceTM

Delivering revolutionary voice quality, an advanced feature set, and the expandability to support SoundPoint IP Expansion Modules

Designed to appeal to both executive users who require advanced features and applications, and telephone attendants who need multiple line support, the Polycom ® SoundPoint ® IP 650 sets the standard for high-performance IP phones.

Revolutionary voice quality
The SoundPoint IP 650 is the first IP phone to use Polycom’s revolutionary HD Voice technology to bring life-like richness and clarity to voice communications. Polycom HD Voice incorporates wideband audio for over twice the voice clarity, Polycom ® Acoustic Clarity ® Technology 2, as well as best-in-class system design to deliver unprecedented voice quality.

Manufacturer Part Number
2200-12651-225
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Lines (direct numbers)

  • Up to 6 lines (standalone mode)
  • Up to 24 concurrent calls

Expansion module mode

  • Up to 48 line keys/appearances
  • Up to 47 remote party BLF line monitors
  • Up to 34 SIP registrations

Polycom® SoundPoint® IP Expansion Module Support

  • Supports up to three Expansion Modules

Display

  • 320 x 160 backlit grayscale graphical LCD
  • White LED backlight with custom intensity control
  • Message Waiting Indicator (MWI) LED

Feature keys

  • 4 context-sensitive “soft” keys
  • 26 dedicated “hard” keys
  • 6 line keys with bi-color (red/green) LED
  • 8 feature keys
  • 6 display/menu navigation keys
  • Illuminated mute key
  • Illuminated headset key
  • Illuminated hands-free
  • speakerphone key
  • Dedicated hold key

Headset and hearing aid compatibility

  • Dedicated RJ-9 headset port
  • Amplified headsets are recommended
  • Compliant with ADA Section 508 Recommendations: Subpart B 1194.23 (all)
  • Hearing Aid Compatible (HAC) handset for magnetic coupling to approved HAC hearing aids
  • Compatible with commercially-available TTY adapter equipment

Audio features

  • Polycom HD Voice technology delivers life-like voice quality for each audio path—the handset, the hands-free speakerphone, and the optional headset1
  • Full-duplex hands-free speakerphone
  • Type 1 compliant with IEEE 1329 full duplex standards
  • Frequency response—150 Hz–7 kHz for handset, headset1 and hands-free speakerphone modes
  • Codecs: G.722 (wideband), G.711 μ/A, G.729A (Annex B) and iLBC
  • Individual volume settings with visual feedback for each audio path
  • Voice activity detection
  • Comfort noise fill
  • DTMF tone generation/DTMF event RTP payload
  • Low-delay audio packet transmission
  • Adaptive jitter buffers
  • Packet loss concealment
  • Acoustic echo cancellation
  • Background noise suppression

Call handling features2

  • Shared call/bridged line appearance
  • Flexible line appearance (one or more line keys can be assigned for each line extension)
  • Busy Lamp Field (BLF)
  • Distinctive incoming call treatment/call waiting
  • Call timer
  • Call transfer, hold, divert (forward), pickup
  • Called, calling, connected party information
  • Local four-way conferencing
  • One-touch speed dial, redial
  • Call waiting
  • Remote missed call notification
  • Intercom
  • Automatic off-hook call placement
  • Do not disturb function

Other features

  • Clients Universal Serial Bus (USB)
  • Full Host Controller
  • Compliant with OHCI 1.1 specification
  • Support for Full-speed and
  • Low-speed peripherals
  • Type-A receptacle interface
  • Local feature-rich GUI
  • Time and date display
  • User-configurable contact directory and call history (missed, placed, and received)
  • Customizable call progress tones
  • Wave file support for call progress tones
  • Unicode UTF-8 character support. Multilingual user interface encompassing Chinese, Danish, Dutch, English (Canada/US/UK), French, German, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Slovenian, Spanish, Swedish

Protocol support

  • IETF SIP (RFC 3261 and companion RFCs) 
Network and provisioning
  • Two-port 10/100 Mbps Ethernet Switch
  • Manual or dynamic host configuration protocol (DHCP) network setup
  • Time and date synchronization using SNTP
  • FTP/TFTP/HTTP/HTTPS4 serverbased central provisioning for mass deployments
  • Provisioning server redundancy supported
  • Web portal for individual unit configuration
  • QoS Support—IEEE 802.1p/Q tagging (VLAN), Layer 3 TOS, and DSCP
  • Network Address Translation (NAT) support—static
  • RTCP support (RFC 1889)
  • Event logging
  • Local digit map
  • Hardware diagnostics
  • Status and statistics

Security2

  • Transport Layer Security (TLS)
  • Secure Real-time Transport Protocol (SRTP)
  • Shipped with X.509 certificate installed
  • Encrypted configuration files
  • Digest authentication
  • Password login
  • Support for URL syntax with password for boot server
  • HTTPS secure provisioning
  • Support for signed software executables

Power

  • Built-in, auto-sensing IEEE 802.3af Power over Ethernet
  • External Universal AC Adapter (24V DC)

Approvals

  • FCC Part 15 (CFR 47) Class B
  • ICES-003 Class B
  • EN55022 Class B
  • CISPR22 Class B
  • AS/NZS CISPR 22 Class B
  • VCCI Class B
  • EN55024
  • EN61000-3-2; EN61000-3-3
  • ROHS compliant

Safety

  • UL 60950
  • CE Mark
  • CAN/CSA-C22.2 No. 60950
  • EN 60950-1
  • IEC 60950-1
  • AS/NZS 60950

Operating conditions

  • Temperature: 32–104° F (0–40° C)
  • Relative Humidity: 5–95%, (non-condensing)

Storage temperature

  • -40–160° F (-40–70° C)

SoundPoint IP 650 comes with

  • SoundPoint IP 650 console
  • Handset with handset cord
  • Base stand
  • Network (LAN) cable
  • Universal power adapter (including country specific cord kit)
  • Quick Start Guide

Size (Lx W x H x T)

  • 10.5 x 6 x 7.5 x 2.5 in
  • (26.5 x 15 x 19 x 6.5 cm)

Box dimensions/weight

  • 12.5 x 13.25 x 3.5 in
  • 2045 g (for all countries)

Master carton quantity

  • Five

Country of origin

  • Thailand

Warranty

  • One year

1. To enjoy the benefits of Polycom HD Voice when using the phone in the headset mode, you must use a wideband headset.
2. Most software-enabled features and capabilities must be supported by the server. Please contact your IP PBX/Softswitch vendor or service provider for a list of supported features.