NovaTouch TKL with Hybrid Capacitive Keyswitches

The Ultimate Typing Experience is finally here. NovaTouch TKL features an ultra smooth, tactile key process that allows for both quick response and extended longevity - perfect for both gaming and typing professionals alike.

The Ultimate Typing Experience

Built to impress, NovaTouch TKL utilizes exclusive Hybrid Capacitive switches that are exceptionally quiet and suitable for heavy-duty gaming or typing. An ultra smooth, tactile key process makes NovaTouch the best feeling keyboard on the market.

Manufacturer Part Number
SGK-5000-GKCT1-US
EAN/UPC
4719512047200,0884102026195,884102026195
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Switch Type: Hybrid Capacitive
Model Number: SGK-5000-GKCT1-US
Backlight: No
Interface: USB 2.0
Rollover: N-Key (Windows Only)
Windows Key Lock Function: Yes
Polling Rate: 1000 Hz / 1 ms
Keycaps: ABS
Onboard Memory: N/A
Macro Keys: No
Media Controls: Yes (via FN Combos)
Connector: Micro-USB to USB
Dimensions (L x W x H): 14.1 x 5.4 x 1.5 inch
Weight: 1.97 lbs
Software: No
Warranty: 2 Years
Included Accessories:

  • Steel Wire Key Puller
  • O-Ring Sound Dampeners
  • USB Cable