TM-U220B Receipt Printer

Epson's mPOS-friendly TM-U220 impact receipt and kitchen/bar printers are compact, reliable and optimized for high-speed throughput. They are designed to work right out of the box with mobile POS applications and can print directly from iOS, Android and Windows devices. In addition, they offer all the features important to the retail and food service including two-color printing for exceptions, right-side-up printing and crisp, clean logo printing.

Manufacturer Part Number
C31C514A8071
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print

Print Method: 9-pin, serial impact dot matrix

Print Speed: 4.7 lps (at 40 columns, 16 cpi), 6.0 lps (at 30 columns, 16 cpi)

ConsumablesBack to top

Inked Ribbon: ERC-38 (black, black/red)

Ribbon Life:

  • Black: 3,000,000 characters
  • B/R: 1,500,000 characters (black), 750,000 characters (red)

Printer Fonts

Fonts: 7 x 9 / 9 x 9

Column Capacity: 42/42 or 33/35 columns

Character Size: 1.2 x 3.1 / 1.6 x 3.1 (W x H mm)

Character Set: 95 Alphanumeric, 37 International, 128 x 123 Graphic Traditional /Simplified Chinese, Thai, Japanese, Korean

Characters per Inch: 17.8/16 or 14.5/13.3 cpi

Media Handling

Media Dimensions:

  • 57.5 ± 0.5 (W) x 83mm diameter
  • 69.5 ± 0.5 (W) x 83mm diameter
  • 76 ± 0.5 (W) x 83mm diameter

Thickness: 0.06 to 0.085

Copy Capacity: One original and one copy

Connectivity

Interfaces: Serial RS-232C, parallel IEEE-1284, RS-485, USB, Ethernet 10/100Base-T/TX, 802.11b/g/n (2.4GHz) and 802.11a/n (5GHz)

Mobile: Wi-Fi (802.11): iOS, Android™ and Windows®

GeneralBack to top

Reliability:

  • MTBF: 180,000 hours
  • MCBF: 18,000,000 lines

Operating Systems:

  • Microsoft® Windows 8 (32bit/64bit)
  • Windows 7 SP1 (32bit/64bit)
  • Windows Vista SP2 (32bit/64bit) English version
  • Windows XP Professional SP3 (32bit) English version
  • Windows Embedded 7 (32bit/64bit)
  • Windows Embedded POSReady 7
  • Windows Embedded POSReady 2009

Server Systems:

  • Windows Server 2012 (64bit)
  • Windows Server 2008 R2
  • Windows Server 2008 SP2 (32bit/64bit)

Data Buffer: 40 bytes or 4KB

Sensors: 2 drivers

Power Source: 24 VDC ± 7%

Standards and Approvals:

  • EMI standards: VCCI class A, FCC class A, CE marking, AS/NZS 3548 class B
  • Safety standards: UL, CSA, TÜV (EN60950)
  • Environmental standards: WEEE, RoHS compliant, ENERGY STAR qualified

Dimensions:

  • Type A: 6.29 x 11.26 x 6.20" (160 x 286 x 157.5mm)
  • Type B: 6.29 x 9.76 x 5.45" (160 x 248 x 138.5mm)
  • Type D: 6.29 x 9.76 x 5.45" (160 x 248 x 138.5mm) (W x D x H)

Weight:

  • Type A: 2.7 kg (5.9 lbs)
  • Type B: 2.5 kg (5.5 lbs)
  • Type D: 2.3 kg (5.0 lbs)

Color: Epson Dark Gray, Epson Cool White

Options: Near-end sensor, power supply cover, wall-hanging bracket WH-10, Exclusive Adaptor C (included)