HD1080P Turbo HD Outdoor Vari-focal EXIR Bullet Camera

Manufacturer Part Number
DS-2CE16D5T-AVFIT3
EAN/UPC
6954273608217
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor 1 / 3" Progressive Scan CMOS
Signal System PAL / NTSC
Effective Pixels 1920(H)*1080(V)
Min. Illumination 0.01 Lux @ (F1.2,AGC ON),0 Lux with IR
0.014 Lux @ (F1.4,AGC ON),0 Lux with IR
Shutter speed 1/25 s to 1/50,000 s
Lens 2.8-12mm @ F1.4, Angle of view: 92° - 32°
Lens Mount φ14
Day & Night ICR
Wide dynamic range 120 dB
Synchronization Internal synchronization
Video Frame Rate 1080p@25fps/1080p@30fps
HD Video Output 1 Analog HD output
CVBS Output 1Vp-p Composite Output(75Ω / BNC)
S / N Ratio More than 52dB

Menu

Scene Indoor, Outdoor, Indoor1, LOW-LIGHT
Camera ID On/off (15 characters, position programmable)
AGC Support
D/N Mode Color/BW/EXT
White Balance ATW, AWC-SET, Indoor, Outdoor, Manual
Privacy Mask On/Off, maximum 8 zones
Motion Detection On/Off, maximum 4 zones
BLC Support
Anti-flicker On/off
Language English, Japanese, CHN1, CHN2, Korean, German, French, Italian, Spanish, Polish, Russian, Portuguese, Dutch, Turkish, Hebrew and Arabic
Function Eclipse, Digital noise reduction, Digital zoom(62x), Slow shutter, Mirror, Defog, Defect pixel correction, SMART D-ZOOM

General
Working Temperature / Humidity -20 °C - 60 °C (-4 °F - 140 °F)
Humidity 90% or less (non-condensing)
Power Supply 12 VDC ; -A: 12 VDC, 24 VAC
Power Consumption 12V DC: Max. 7W ; 24V AC: Max. 10W
Weather Proof Ratings IP66
IR Range Up to 50m
Communication Up the coax(need UTC controller)
Protocol: Pelco-C(Coaxitron)
Dimensions 300.82×100.76×107.55mm(11.84”×3.97”×4.23”)
Weight 700 g (1.54 lbs)