Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Standards
- IEEE 802.3
- IEEE 802.3u
- IEEE 802.3x
- IEEE 802.3ab
- IEEE 802.3az
- IEEE 802.11a
- IEEE 802.11b
- IEEE 802.11g
- IEEE 802.11n (2.4 GHz 450 Mbps, 5 GHz up to 450 Mbps)
- IEEE 802.11ac (draft 2.0, up to 1300 Mbps)
Hardware Interface - 4 x Gigabit LAN ports
- 1 x Gigabit WAN port
- 1 x USB 2.0 (Storage FTP, Samba)
- Power switch
- WPS button
- Reset button
- LED indicators
Special Features - Multi-Language interface: English, French, Spanish, German, Russian
- Pre-encrypted wireless network
- IPv6 support
- 1 guest network per band with option for internet access only
- Up to 2 additional SSIDs per band
- Dynamic DNS support for dyn.com, no-ip.com, and easydns.com
- Samba/FTP server support
- Implicit and Explicit Beamforming
Access Control - Wireless encryption up to WEP, WPA/WPA2-PSK, WPA/WPA2-RADIUS
- Firewall: NAT, SPI, Virtual Server, Special Applications, Gaming, DMZ Host, allow/deny ping request from internet
- ALG: PPTP/L2TP/IPsec VPN Passthrough, TFTP/FTP/RTSP/SIP/H.323 Passthrough
- Parental (Access) Controls: MAC, URL, IP Filter
Quality of Service - WMM
- Inbound/outbound 5 priority queues
Internet Connection Types - Dynamic IP (DHCP)
- Static IP (Fixed)
- PPPoE (Dynamic IP/Static IP)
- PPTP (Dynamic IP/Static IP)
- L2TP(Dynamic IP/Static IP)
- Russia PPPoE (Dynamic IP/Static IP)
- Russia PPTP (Dynamic IP/Static IP)
- Russia L2TP (Dynamic IP/Static IP)
- IPv6 (Static, Auto-configuration (SLAAC/DHCPv6), Link-Local, PPPoE, 6to4)
Management/Monitoring - Local/remote web based management
- Upgrade firmware
- Backup/restore configuration
- Internal logging
- Reboot
- Restore to factory defaults
- Ping test
Routing - Static
- Dynamic (RIP v1/2)
Frequency - 2.412 - 2.472 GHz
- 5.180 – 5.825 GHz
Modulation - 802.11b: CCK, DQPSK, DBPSK
- 802.11a/g: OFDM with BPSK, QPSK and 16/64-QAM
- 802.11n: BPSK, QPSK, 16-QAM, 64-QAM with OFDM
- 802.11ac: OFDM with BPSK, QPSK and 16/64/256-QAM
Media Access Protocol Antenna Gain - 2.4 GHz: 3 x 2 dBi (max.) internal/5 GHz: 3 x 3 dBi (max.) internal
Wireless Output Power/Receiving Sensitivity - 802.11a: 20 dBm (max.)/-65 dBm (typical) @ 54 Mbps
- 802.11b: 23 dBm (max.)/-83 dBm (typical) @ 11 Mbps
- 802.11g: 23 dBm (max.)/-65 dBm (typical) @ 54 Mbps
- 802.11n (2.4 GHz): 22 dBm (max.)/-61 dBm (typical) @ 450 Mbps
- 802.11n (5 GHz): 20 dBm (max.)/-61 dBm (typical) @ 450 Mbps
- 802.11ac: 20 dBm (max.)/-51 dBm (typical) @ 1300 Mbps
Wireless Channels - 2.4 GHz: FCC: 1-11; ETSI: 1-13
- 5 GHz: FCC: 36, 40, 44, 48, 149, 153, 157, 161, 165; ETSI: 36, 40, 44, 48, 52, 56, 60, 64, 100, 104, 108, 112, 116, 120, 124, 128, 132, 136, 140
Power - Input: 100 – 240 V AC, 50 - 60 Hz, 0.8 A
- Output: 12 V DC, 2 A external power adapter
- Consumption: 18 Watts max.
Operating Temperature Operating Humidity Certifications Dimensions - 72 x 151 x 191 mm (2.8 x 6 x 7.5 in.)
Weight