Wireless AC Easy-Upgrader

  • Don't throw away your existing wireless or wired router, upgrade it to high speed 5 GHz Wireless AC
  • Pre-encrypted wireless for your convenience
  • Compact housing
  • You need a Wireless AC enabled device in order to connect to the TEW-820AP
TRENDnet’s Wireless AC Easy-Upgrader, Model TEW-820AP, adds a Wireless AC network to a wireless or wired router. Simply plug the TEW-820AP into an available Ethernet port on the back of your existing router—and you’re done. For your convenience the Wireless AC network is setup and preencrypted out of the box.

Manufacturer Part Number
TEW-820AP
EAN/UPC
0710931130423,710931130423,0710931130430,710931130430
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.11a
  • Based on IEEE 802.11n (5 GHz up to 150 Mbps)
  • IEEE 802.11ac (up to 433 Mbps)
Hardware Interface
  • 1 x 10/100 Mbps LAN port
  • Micro USB power port
  • LED indicator
  • WPS button
  • Reset button
Operation Modes
  • Access Point (AP and AP+WDS)
  • Client
Special Features
  • Compact design
  • IPv6 support (Link local, Static, SLAAC/DHCPv6)
  • WLAN partition
  • WMM support
  • Easy CD installation Wizard
SSID
  • Up to 4 additional SSIDs
Access Control
  • Wireless encryption: WEP, WPA/WPA2-PSK, WPA/WPA2-RADIUS
  • MAC filter
  • Wireless user limit
Frequency
  • FCC: 5.150 - 5.250 GHz, 5.725 - 5.850 GHz
  • ETSI: 5.150 - 5.350 GHz, 5.470 - 5.725 GHz
Wireless Channels
  • FCC: 36, 40, 44, 48, 149, 153, 157, 161, 165
  • ETSI: 36, 40, 44, 48, (52, 56, 60, 64, 100, 104, 108, 112, 116, 120, 124, 128, 132, 136, 140)**
Modulation
  • BPSK, QPSK, 16-QAM, 64-QAM, 256-QAM with OFDM
Media Access Protocol
  • CSMA/CA with ACK
Antenna Gain
  • 1 x 3 dBi (max.) internal antenna
Wireless Output Power/Receiving Sensitivity
  • 802.11a: FCC: 19 dBm (max.), ETSI: 19 dBm (max.)/ -75 dBm (typical) @ 54 Mbps
  • 802.11n (5 GHz only): FCC: 18 dBm (max.), ETSI: 18 dBm (max.)/ -70 dBm (typical) @ 150 Mbps
  • 802.11ac: FCC: 18 dBm (max.), ETSI: 18 dBm (max.)/ -59 dBm (typical) @ 433 Mbps
Power
  • Input: 100 - 240 V AC, 50 - 60 Hz
  • Output: 5 V DC, 1 A
  • Consumption: 2.3 Watts Max.
Operating Temperature
  • 0 - 40 °C (32 – 104 °F)
Operating Humidity
  • Max. 95 % non-condensing
Certifications
  • CE
  • FCC
Dimensions
  • 65 x 67 x 21 mm (2.5 x 2.6 x 1 in.)
Weight
  • 48 g (1.7 oz.)
Warranty
  • 3 year limited

Package Contents

  • TEW-820AP
  • CD-ROM (Installation Wizard and User’s Guide)
  • Multi-Language Quick Installation Guide
  • Power adapter (5 V DC, 1 A)