N300 Wireless ADSL 2+ Modem Router

TRENDnet’s N300 Wireless ADSL 2+ Modem Router, model TEW-722BRM, is a combination high performance modem for Internet access and powerful wireless N300 router—well suited for medium to large size homes. The modem is compatible with most ADSL Internet service provider networks and it comes with an intuitive guided setup wizard. For your convenience the wireless network is setup and pre-encrypted out of the box.

Manufacturer Part Number
TEW-722BRM
EAN/UPC
0710931130553,710931130553,0710931130560,710931130560
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ADSL Line Interface

  • ADSL: ANSI T1.413 Issue2, G.992.1 (G.dmt, Annex A, and Annex B), G.992.2 (G.lite)
  • ADSL2: G.992.3 (G.dmt.bis, Annex I, Annex J, and Annex L)
  • ADSL2+: G.992.5 (Annex L and Annex M)
Standards
  • IEEE 802.3
  • IEEE 802.3x
  • IEEE 802.3u
  • IEEE 802.3az
  • IEEE 802.11b
  • IEEE 802.11g
  • IEEE 802.11n (up to 300 Mbps)
Hardware Interface
  • 4 x 10/100 Mbps LAN ports
  • 1 x RJ-11 WAN port
  • WPS button/reset button
  • Wi-Fi on/off button
  • Power on/off button
  • LED indicators
  • Mounting points
Special Features
  • Dynamic DNS support for dyn.com, no-ip.com, and easydns.com
  • Pre-encrypted wireless network
  • Up to 4 SSIDs
  • TR-069, TR-064, TR-098, TR-111, and TR-143 remote management support
  • Port based flow control
  • Port mapping
  • Spanning Tree support
  • LLMNR
  • Energy saving GREENnet technology
Access Control
  • Wireless encryption: WEP, WPA/WPA2-PSK, WPA/WPA2-RADIUS
  • Firewall: NAT, ALG, Port Trigger, SPI, Virtual Server, Special Applications, DMZ Host, PPTP/L2TP/IPsec VPN Passthrough, Multicast Passthrough, IGMP, MLD, allow/deny ping request from internet
  • Parental (Access) Controls: MAC, URL, IP Filter, domain blocking
  • DoS protection
  • Packet filter
Quality of Service
  • WMM
  • DCSP
  • WFQ
  • SP
Internet Connection Types
  • PPPoE (RFC-2516 Dynamic IP/Static IP)
  • PPPoA (RFC-2364 Dynamic IP/Static IP)
  • IPoA (RFC-1483 Routed)
  • Dynamic IP (IPoEoA/MER with DHCP)
  • Static IP
  • Bridge Mode (RFC – 1483 Bridged)
  • CIP (RFC-1577 Classic IP/ARP over ATM)
  • IPv6 (Static, Auto-configuration (SLAAC/DHCPv6), PPPoE, IPv6 in IPv4 tunnel, 6to4, 6rd)
Management/Monitoring
  • Local/remote web based management
  • Remote management (HTTP, CLI, FTPD, HTTPS)
  • TR-069 Remote management
  • Upgrade firmware
  • Backup/restore configuration
  • Logging – internal/syslog/email
  • Reboot
  • Restore to factory defaults
  • Ping test
  • ATM F4/F5 Loopback Diagnostics
  • Traffic meter
Routing
  • Static
  • Dynamic (RIP v1/2)
Frequency
  • 2.412 - 2.484 GHz
Modulation
  • 802.11b: CCK (11 Mbps & 5.5 Mbps), DQPSK (2 Mbps), DBPSK (1 Mbps)
  • 802.11g: OFDM with BPSK, QPSK and 16/64-QAM
  • 802.11n: BPSK, QPSK, 16-QAM, 64-QAM with OFDM
Media Access Protocol
  • CSMA/CA with ACK
Antenna Gain
  • 2 x 4 dBi internal
Wireless Output Power/Receiving Sensitivity
  • 802.11b: 15 dBm (max.)/-70 dBm (typical) @ 11 Mbps
  • 802.11g: 15 dBm (max.)/-65 dBm (typical) @ 54 Mbps
  • 802.11n: 15 dBm (max.)/-64 dBm (typical) @ 300 Mbps
Wireless Channels
  • FCC: 1-11
  • ETSI: 1-13
Power
  • Input: 100 – 240 V AC, 50 - 60 Hz, 0.5 A
  • Output: 12 V DC, 0.5 A external power adapter
  • Consumption: 4 Watts (max.)
Operating Temperature
  • 0 – 40 °C (32 – 104 °F)
Operating Humidity
  • Max. 95% non-condensing
Certifications
  • CE
  • FCC
Dimensions
  • 126 x 109 x 25 mm (4.9 x 4.3 x 1 in.)
Weight
  • 158 g (5.5 oz.)
Warranty
  • 3 year limited

Package Contents

  • TEW-722BRM
  • Multi-Language Quick Installation Guide
  • CD-ROM (User’s Guide)
  • Network cable (1.5 m/5 ft.)
  • Power adapter (12 V DC, 0.5 A)

*Maximum wireless signal rates are referenced from IEEE 802.11 theoretical specifications. Actual data throughput and coverage will vary depending on interference, network traffic, building materials and other conditions.