Mini HD Car Camera Recorder Built-in Impact Sensor

The SecurityMan Carcam-SDE is an easy-to-use high-definition (1080P Full HD) car cam recorder with a 1.5” LCD display and i mpact s ensing recording. It records both audio and video with time & date stamp which can be used to pinpoint exactly when an event occurred. The events are recorded to a Micro SD card which can be used as evidence for auto insurance company if there are any legal complications during an insurance claim. The Carcam-SDE is perfect for all motorists and it is budget-friendly.

Manufacturer Part Number
CARCAM-SDE
EAN/UPC
0701107902319,701107902319
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LCD size: 1.5” TFT LCD
Image sensor: Digital HD color CMOS
Viewing angle: 120°A+ grade high-resolution ultra wide-angle
Language for options: English/Deutsch/French/Spanish/Italian/Portugal/Traditional Chinese/Simplified Chinese/Pyccknn/ Japanese
Video resolution: 1920x1080FHD, 1440x1080P, 1280x720P, 848x480P, VGA640x480P,& QVGA320x240P
Video/Photo formats: AVI/JPEG
Recording video format: M-JPEG
Photo pixels: 1.0M
SD slot: Micro SD card (supports up to 32GB, class 6 or above)
Overwrite: Yes
Microphone: Built-in (Menu: On/Off)
Speaker: Built-in
Recording frame rate: 30fps
Video recording mode:

  • *Auto record when the ignition is turned on and stop when engine is turned off (with car cigarette lighter cable connected)
  • *Manual record by pressing REC button
  • *Video Motion Detection recording
Shooting mode (photo): Single, 2s timer, 5s timer, 10s timer, & Burst Mode (5 consecutive shots)
Frequency: 60Hz/50Hz
TV standard: NTSC/PAL
USB port: USB 2.0
PC mode (via USB): Mass Storage or PC Camera
Power supply: Input: DC12V-24V, Output: 5VDC / 500mAh
Rechargeable battery: 3.7V / 200 mAh (Charging time: 2 hrs. Recording time: 1 hr)
Camera size (LxWxH): 2.6”x1.6”x1.2”(without bracket)
Operating temperature: -10°C to 50°C (14°F~122°F)
Non-Operating temperature: -20°C to 65°C (-4°F~149°F)
Operating humidity: ≤85% RH
Operation system: Windows 2000, XP, Vista, 7, & 8 / MAC OS 10.7 or above (SD card)