4 port USB 3.0 Hub

With the Macally U3HubA you can add 4 SuperSpeed USB 3.0 ports to your computer to connect all your USB devices. Especially high-bandwith devices such as external hard disk drives and flash drives will benefit from the up to 5 Gbps that offers SuperSpeed USB 3.0. SuperSpeed USB 3.0 is 10 times faster than USB 2.0 and backwards compatible with USB 2.0 and USB 1.1. The U3HubA is compact in size and has a built-in cable for maximum portability.

Manufacturer Part Number
U3HUBA
EAN/UPC
0701107493992,701107493992
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Spec :
Interface: USB 3.0
Port: 7 X USB 3.0
Transfer Data SPeed: 5Gbps, 480/12/1.5 Mbps
Cable : 3 ft USB 3.0 Type A
Power Adapter: 5Amp Power Adapter
Connector : USB

Dimension
Dimension: 4.05x1.90x0.63"
Weight: 2.2oz
Operating System Support: Windows XP, Vista,7/8 and Mac OS X v10.6 or later