SuperChassis 847E2C-R1K28JBOD

Manufacturer Part Number
CSE-847E2C-R1K28JBOD
EAN/UPC
0672042167005,672042167005
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Form Factor: 4U chassis for motherboard support size

Processor Support: N/A

Dimensions
Height: 7"
Width: 17.2" (437mm)
Depth: 27.5" (699mm)
Gross Weight: 75 lbs
Available Colors: Black

Drive Bays
Storage Chassis: 44x 3.5" hot-swap HDD bays for JBOD solutions, SAS or enterprise SATA HDD only recommended

Backplane: E1C: Single SAS3 (12Gbps) expander backplane; E2C: Dual SAS3 (12Gbps) expanders backplane

Front Panel
Buttons: Power On/Off button, System Reset button, Unit Identification (UID) button
LEDs: Network activity LEDs, Fan Fail/System Over Heat LED, Power Status LED, Power Fail LED, Unit Identification (UID) LED

System Cooling
Fans: 7x 8cm hot-swap redundant PWM cooling fans

System Monitoring: IPMI

Operating Environment (System)
Operating Temperature Range: 5°C ~ 35°C (41°F ~ 95°F)
Non-Operating Temperature Range: -40°C ~ 60°C (-40°F ~ 140°F)
Operating Relative Humidity Range: 8% ~ 90% (non-condensing)
Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)

Power Supply
1280W Redundant High-efficiency Digital Power Supplies w/ PMBus 1.2
AC Input: 1000W Output @ 100-140V, 8-12A, 50-60Hz, 1280W Output @ 100-140V, 6-8A, 50-60Hz
DC Output: 1000W: +12V/83A; +5Vsb/4A, 1280W: +12V/106.7A, +5Vsb/4A
Certification: 80 Platinum Certified

Regulatory (Power Supply)
Power Supply Safety / EMC: USA - UL listed, FCC, Canada - CUL listed, Germany - TUV Certified, Europe/CE Mark, EN 60950/IEC 60950-CompliantHeight