Back-UPS Connect 90, 120V, Network Backup, USB Charging Ports

Peace of mind from the world's most trusted UPS.
Back-UPS Connect is an innovative UPS product family that is designed to power networking equipment for prolonged periods of time during blackouts. Run a router, modem and other low-power devices for 3 to 5 hours during a power outage. Access to the internet is a critical component of our personal and professional lives. Unfortunately, power outages break our lines of communication for business operations, news and weather updates, and restrict us from contacting friends and family. At APC by Schneider Electric, we understand the network is critical to your everyday life. Back-UPS Connect will keep your network running, even when the power goes out.

Manufacturer Part Number
BGE90M
EAN/UPC
0731304314110,731304314110
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Output
Output Power Capacity: 75 Watts / 125 VA
Max Configurable Power: 75 Watts / 125 VA
Nominal Output Voltage: 120V
Output Frequency (sync to mains): 50/60 Hz +/-1 Hz
Waveform Type: Square wave
Output Connections: (3) NEMA 1-15R (Battery Backup)

Input
Nominal Input Voltage: 120V
Input Frequency: 50/60 Hz
Input Connections: NEMA 1-15P
Cord Length: 5 feet (1.52 meters)
Input voltage range for main operations: 90 - 140V
Input Breaker Capacity: 4A

Batteries & Runtime
Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
Typical recharge time: 6 hour(s)
Replacement Battery: APCRBC106

Communications & Management
Control panel: LED status display with On Line : On Battery : Replace Battery and Overload indicators
Audible Alarm: Alarm when on battery : distinctive low battery alarm : overload continuous tone alarm

Surge Protection and Filtering
Surge energy rating: 120 Joules

Physical
Maximum Height: 5.20 inches (132 mm)
Maximum Width: 4.13 inches (105 mm)
Maximum Depth: 8.86 inches (225 mm)
Net Weight: 6.61 lbs. (3.00 kg)
Shipping Weight: 7.28 lbs. (3.30 kg)
Shipping Height: 8.03 inches (204 mm)
Shipping Width: 6.46 inches (164 mm)
Shipping Depth: 11.77 inches (299 mm)
Master Carton Units: 2.00
Master Carton Weight: 15.43 lbs. (7.00 kg)
Color: White
SCC Codes: 1073130431411 7
Units per Pallet: 72.00
# of Layers per Pallet: 4

Environmental
Operating Environment: 32 - 104 °F (0 - 40 °C)
Operating Relative Humidity: 0 - 95% no%
Operating Elevation: 0-3000 feet (0-900 meters)
Storage Temperature: 5 - 113 °F (-15 - 45 °C)
Storage Relative Humidity: 0 - 95% no%
Storage Elevation: 0-15000 feet (0-4500 meters)
Audible noise at 1 meter from surface of unit: 45.00 dBA

Conformance
Regulatory Approvals: CEC Battery Charger, FCC Part 15 Class B, NOM, TUV-NURTL
Standard Warranty: 3 years repair or replace
Equipment protection policy: Lifetime : $75000

Sustainable Offer Status
RoHS: Compliant
REACH: REACH: Contains No SVHCs