Professional alkaline battery features screw terminals and is designed for use in lanterns. 6V battery should be removed from a device when it's not expected to be in use for several months. Store battery in a dry place at normal room temperature.
Note:
SPECIFICATIONS
Minimum No Load Voltage: 6 V
Minimum On Load Voltage: 5.4V on 12Ohms at 200
Minimum Life: 38.9 H 15 Ohms Hr/Day 3.2 V
Rated Capacity: 13000 mAh on 15Ohms to 3.2V
Volume: 487 cm3
Weight: 612g