Turbo HD DVR

DS-7200HGHI-SH series DVR (Digital Video Recorder) is a new generation recorder devel oped by Hikvision independently which can connect HD analog / network cameras and Coaxitron cameras and provide powerful surveillance . Combined with multiple advanced technologies, such as audio and video encoding & decoding technology, embedded system technology, storage technology, network technology and int elligent technology. It can both work alone as a recorder and cooperate with other device s to build a comprehensive surveillance system.
The DS-7200HGHI-SH series DVR are widely applied in the areas of finance, public security, military, communication, transportation, education, etc..

Manufacturer Part Number
DS-7204HGHI-SH
EAN/UPC
0816783018312,816783018312
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video/Audio Input

Video Compression:: |: H.264
Analog and HD-TVI video input:: |: 4-ch,BNC interface (1.0Vp-p, 75 Ω)
Supported camera types:: |: 720P25, 720P30, 720P50, 720P60, 1080P25, 1080P30, CVBS
IP Video Input:: |: 1-ch 1080P
Video Input Interface:: |: BNC (1.0 Vp-p, 75Ω)
Audio Compression:: |: G.711u
Two-way Audio:: |: 1-ch RCA(2.0Vp-p, 1kΩ)

Video/Audio Output

HDMI/VGA Output:: |: 1920 × 1080 / 60 Hz,1280 × 1024 / 60 Hz, 1280 × 720 / 60 Hz, 1024 × 768 / 60 Hz
Recording resolution:: |: Main stream: 1080P (non-real-time) / 720P / WD1/ VGA / 4CIF / CIF;Sub-stream: WD1(non-real-time) / 4CIF(non-real-time) / CIF / QCIF / QVGA
Frame Rate:: |: Main stream: 1/16 fps ~ Real time frame rate
Sub-stream: 1/16 fps ~ Real time frame rate
Video Bit Rate:: |: 32 Kbps-6 Mbps
Audio Output:: |: 1-ch RCA(Linear, 1kΩ)
Audio Bit Rate:: |: 64kbps
Dual Stream:: |: Support
Playback Resolution:: |: 1080P / 720P / VGA / WD1 / 4CIF / CIF / QVGA / QCIF
Synchronous Playback:: |: 4-ch

Network management

Remote connections:: |: 128
Network protocols:: |: TCP/IP, PPPoE, DHCP, DNS, DDNS, NTP, SADP, SMTP, SNMP, NFS, iSCSI, UPnP., HTTPS

Hard Disk Driver

Interface Type:: |: 2 SATA Interfaces
Capacity:: |: Up to 4TB capacity for each disk

External Interface

Network Interface:: |: 1; 10M / 100M / 1000M self-adaptive Ethernet interface
USB Interface:: |: 2 USB 2.0 Interfaces
Serial Interface:: |: 1; standard RS-485 serial interface, half-duplex

General

Power Supply:: |: 12V DC
Consumption:: |: ≤ 20W
Working Temperature:: |: -10 ºC ~+55 ºC (14 ºF ~ 131 ºF)
Working Humidity:: |: 10% ~ 90%
Chassis:: |: 380mm 1U chassis
Dimensions:: |: 380 × 290 × 48mm (15.0 × 11.4 × 1.9 inch)
Weight:: |: ≤ 1.5Kg (4.4lb)