LiteShow 4 Wireless Presentation Gateway

WIRELESS ADAPTER FOR ANY PROJECTOR OR DISPLAY

Add the InFocus LiteShow 4 wireless presentation adapter to any projector or other display with a VGA or HDMI input to quickly and easily share data, audio, and HD video over a secure wireless connection.

  • Eliminate cables and speed time to presentation
  • On-board video decoding for fast, smooth playback
  • Guests quickly connect with LiteShow USB drive
  • Compatible with Windows 7 & 8, Mac and iOS and Android mobile devices
  • 802.11n for fast data transmission
  • Connect and display multiple computers at the same time
  • Create a secure wireless network access point
  • Multiple security levels
Why choose LiteShow 4?
  • Turn any display with a VGA or HDMI input into a wireless and/or networked display
  • Connect and display multiple computers at the same time
  • Guests in the room can quickly connect using the LiteShow USB drive
  • Use with a touch display, such as the InFocus JTouch, and have full wireless touch control of your PC from the display
  • 802.11n for ultra-fast transmission of data, video and audio
  • On-board video decoding displays HD video seamlessly
  • Creates a secure wireless network access point
  • Compatible with Windows 7 and 8, Mac
  • Compatible with iOS and Android mobile devices via MirrorOp app
Product Review: Teacher explains how his school uses many features of the "awesome" LiteShow 4 >

Fast and convenient wireless connection

DISPLAY VIDEO WITHOUT COMPROMISE

LiteShow 4 displays seamless video and allows for easy connection and display from long range.

  • 802.11n wireless technology for fast transfer speeds of 150 Mbps and a reach of up to 300 feet (91 m)
  • On-board video decoding does the heavy lifting instead of the computer, so you'll get fast and clean reproductions of video and audio even at high resolutions and from older computers with less processing power
  • Visitors can connect to LiteShow 4 by inserting the LiteShow USB drive into their computer and start presenting -- no special admin rights or software to install

Mobile Ready

PRESENT FROM MOBILE DEVICES

Connect to LiteShow4 with your iOS or Android mobile device from anywhere using the MirrorOp app.

  • You can present Office documents, PDF, JPG, JPG, live camera stream, annotation tools, DropBox support
  • Samsung Galaxy devices can display a mirror of their screen with the Sender for Galaxy app from MirrorOp
  • Mobile devices (and computers) can view content that is being presented through LiteShow 4 with any browser
  • Connect your PC to LiteShow 4 and then control it with your mobile device. For example, advance your slides with your phone, giving you freedom to move about the room while presenting

Manufacturer Part Number
INLITESHOW4
EAN/UPC
0797212981653,797212981653
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Approvals: FCC (USA), CE (Europe), NOM (Mexico), C-Tick (Australia/NZ), IEC (Canada)

Connectivity: RJ45/LAN, VGA, HDMI, USB Type A x 3, 3.5 mm audio out

Data Transfer Rate: Wireless: Up to 150 Mbps, LAN: 10/100

Encryption / Security: IEEE Standard 64/128 bit WEP/WPA/WPA2-PSK/WPA-Enterprise

HDMI: 1

Networking: 1

Operating System Compatibility: LiteShow Manager Software: Windows 8 (32 & 64 bit), Windows 7 (32 & 64 bit), Windows XP; MAC 10.7 and above

MirrorOp Software: iOS 3.2, Android 4.0

Output Resolution Support: 800x600, 1024x768, 1280x800, 1360x768, 1440x900, 1600x1200, 720p, 1080p

Range: Up to 300 feet (91.44 meters)

Resolution Input (max): QXGA (2048 x 1536)

Stereo 3.5mm Mini Jack Output: 1

USB Type A: 3

VGA: 1

Video/Audio Decoding: MPEG1, MPEG2, MPEG4, DivX 3/4/5, Xvid, WMV 9, MP3, WMA

Warranty: 1 year

Where Available: US, Canada, Mexico, Europe, Australia, New Zealand

Wi-Fi Compliant: 802.11 b/g/n with MIMO

Wireless Connectivity: 802.11 b/g/n (2 dipole antenna)

Product Dimensions HxWxD: 1.1x5.9x3.8in.

(27.94x149.86x96.52mm. )

Product Weight: 0.6lb. (0.27kg.)

Shipping Dimensions HxWxD: 3.6in. x 7.7in. x 7.7in.

(91.44mm. x 195.58mm. x 195.58mm. )

Shipping Weight: 1.9lb. (0.86kg.)